High Performance 802.11ac/n Dual-Radio 3x3:3 Access Point

AEROHIVE NETWORKS AP370 Enterprise access points are where high-performance 802.11ac meets the simplicity of Aerohive’s distributed, cooperative architecture. This power optimized access point line uniquely incorporates next generation 802.11ac, smoothly integrates into your existing 802.3af or 802.3at power and network infrastructure, and provides all the redundancy and power efficiency to set the stage for a future Wi-Fi technologies at the access layer.

The AP370 provides high-performance, dual concurrent 2.4Ghz 802.11n/g/b and 5Ghz 802.11ac/n/a radios which can support legacy 802.11a, b, g and n clients. The AP370s interoperate with the rest of the Aerohive Cooperative Control devices to provide a seamless enterprise-class experience for all connected users.

The AP370 is an enterprise-grade, high performance two radio (3x3) three stream MIMO 802.11ac/n Access Point, targeted at high capacity enterprise environments.

Manufacturer Part Number
EVCO-AH-AP-370-AC-FCC
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Specifications

Radio Specifications—802.11a

  • 5.150–5.950 GHz Operating Frequency
  • Orthogonal Frequency Division Multiplexing (OFDM) Modulation
  • Rates (Mbps): 54, 48, 36, 24, 18, 12, 9, 6 w/ auto fallback
Radio Specifications—802.11b
  • 2.4–2.5GHz Operating Frequency
  • Direct-Sequence Spread-Spectrum (DSSS) Modulation
  • Rates (Mbps): 11, 5.5, 2, 1 w/auto fallback
Radio Specifications—802.11g
  • 2.4–2.5 GHz Operating Frequency
  • Orthogonal Frequency Division Multiplexing (OFDM) Modulation
  • 20 dBm (100 mW) Transmit Power
  • Rates (Mbps): 54, 48, 36, 24, 18, 12, 9, 6 w/ auto fallback
Radio Specifications—802.11n
  • 2.4–2.5 GHz & 5.150–5.950 GHz Operating Frequency
  • 802.11n Modulation
  • Rates (Mbps): MCS0–MCS23 (6.5Mbps - 450Mbps)
  • 3x3:3 Stream Multiple-In, Multiple-Out (MIMO) Radio
  • HT20 High-Throughput (HT) Support (for both 2.4 GHz and 5GHz)
  • A-MPDU and A-MSDU Frame Aggregation
Radio Specifications—802.11ac
  • 5.150–5.950 GHz Operating Frequency
  • 802.11ac Modulation (256-QAM)
  • Rates (Mbps): MCS0–MCS9 (6.5Mbps - 1300Mbps), NSS = 1-3.
  • 3x3:3 Stream Multiple-In, Multiple-Out (MIMO) Radio
  • VHT20/VHT40/VHT80 support
Mounting
  • Desktop
  • Wall Mount included as part of AP
  • Built-in slot for Kensington type locks
  • Ceiling and Wall Mount locking accessory included with AP
  • Ceiling Tile flush 15/16” included as part of AP
  • Ceiling Tile Recessed 15/16”, 3/8”, 9/16” sold as an accessory
  • Ceiling Tile flush 3/8”, 9/16” sold as an accessory
  • Suspend Mount sold as an accessory
  • Plenum Mount sold as an accessory
Antennas
  • 3x Integrated single band, 2.4-2.5 GHz Omni-directional antennas, 6.0 dBi peak gain
  • 3x Integrated single band, 5.1-5.8 GHz Omni-directional antennas, 6.0 dBi peak gain
Interfaces
  • 2x autosensing 10/100/1000 Base-T Ethernet Ports
  • Dual Ethernet ports with backhaul capabilities
  • Link Aggregation supported via Ether channel (link aggregation)
  • 1x Serial RJ45 port (bits per second: 9600, data bits: 8, parity:
  • none, stop bits: 1, flow control: none)
  • USB 2.0 port (3G/4G WAN connection – Operating as a BR)
  • 1x Reset Pinhole
Physical
  • WxHxD: 7.68in.x1.57in.(2.2in at peak) x 7.68in. (19.5cm x 4cm (5.5cm at peak) x 19.5cm)
  • Weight: 1.5 lbs (0.68 kg)
Environmental
  • Operating: 0 to +40°C, Storage: -20 to +70°C Humidity: 95%
Environmental Compliance
  • UL 2043
Power Options (sold separately)
  • 802.3af and/or 802.3at Power over Ethernet PoE Injector
  • 12v DC external power adapter
  • Aerohive switch products
Power Specification
  • AC/DC power adapter: – Input: 100–240 VAC – Output: 12v/2.0A
  • PoE nominal input voltages: 48V, 0.35A, (802.3af) – 48V, 0.625A (802.3at)
  • RJ-45 power input pins: Wires 4,5,7,8 or 1,2,3,6
  • 802.3af compliant with Cat-5 cable or higher