Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Product Specifications
Radio Specifications—802.11a
- 5.150–5.950 GHz Operating Frequency
- Orthogonal Frequency Division Multiplexing (OFDM) Modulation
- Rates (Mbps): 54, 48, 36, 24, 18, 12, 9, 6 w/ auto fallback
Radio Specifications—802.11b - 2.4–2.5GHz Operating Frequency
- Direct-Sequence Spread-Spectrum (DSSS) Modulation
- Rates (Mbps): 11, 5.5, 2, 1 w/auto fallback
Radio Specifications—802.11g - 2.4–2.5 GHz Operating Frequency
- Orthogonal Frequency Division Multiplexing (OFDM) Modulation
- 20 dBm (100 mW) Transmit Power
- Rates (Mbps): 54, 48, 36, 24, 18, 12, 9, 6 w/ auto fallback
Radio Specifications—802.11n - 2.4–2.5 GHz & 5.150–5.950 GHz Operating Frequency
- 802.11n Modulation
- Rates (Mbps): MCS0–MCS23 (6.5Mbps - 450Mbps)
- 3x3:3 Stream Multiple-In, Multiple-Out (MIMO) Radio
- HT20 High-Throughput (HT) Support (for both 2.4 GHz and 5GHz)
- A-MPDU and A-MSDU Frame Aggregation
Radio Specifications—802.11ac - 5.150–5.950 GHz Operating Frequency
- 802.11ac Modulation (256-QAM)
- Rates (Mbps): MCS0–MCS9 (6.5Mbps - 1300Mbps), NSS = 1-3.
- 3x3:3 Stream Multiple-In, Multiple-Out (MIMO) Radio
- VHT20/VHT40/VHT80 support
Mounting - Desktop
- Wall Mount included as part of AP
- Built-in slot for Kensington type locks
- Ceiling and Wall Mount locking accessory included with AP
- Ceiling Tile flush 15/16” included as part of AP
- Ceiling Tile Recessed 15/16”, 3/8”, 9/16” sold as an accessory
- Ceiling Tile flush 3/8”, 9/16” sold as an accessory
- Suspend Mount sold as an accessory
- Plenum Mount sold as an accessory
Antennas - 3x Integrated single band, 2.4-2.5 GHz Omni-directional antennas, 6.0 dBi peak gain
- 3x Integrated single band, 5.1-5.8 GHz Omni-directional antennas, 6.0 dBi peak gain
Interfaces - 2x autosensing 10/100/1000 Base-T Ethernet Ports
- Dual Ethernet ports with backhaul capabilities
- Link Aggregation supported via Ether channel (link aggregation)
- 1x Serial RJ45 port (bits per second: 9600, data bits: 8, parity:
- none, stop bits: 1, flow control: none)
- USB 2.0 port (3G/4G WAN connection – Operating as a BR)
- 1x Reset Pinhole
Physical - WxHxD: 7.68in.x1.57in.(2.2in at peak) x 7.68in. (19.5cm x 4cm (5.5cm at peak) x 19.5cm)
- Weight: 1.5 lbs (0.68 kg)
Environmental - Operating: 0 to +40°C, Storage: -20 to +70°C Humidity: 95%
Environmental Compliance Power Options (sold separately) - 802.3af and/or 802.3at Power over Ethernet PoE Injector
- 12v DC external power adapter
- Aerohive switch products
Power Specification - AC/DC power adapter: – Input: 100–240 VAC – Output: 12v/2.0A
- PoE nominal input voltages: 48V, 0.35A, (802.3af) – 48V, 0.625A (802.3at)
- RJ-45 power input pins: Wires 4,5,7,8 or 1,2,3,6
- 802.3af compliant with Cat-5 cable or higher