Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Product Specifications
Radio Specifications—802.11a
- 5.150–5.950 GHz Operating Frequency
- Orthogonal Frequency Division Multiplexing (OFDM) Modulation
- Rates (Mbps): 54, 48, 36, 24, 18, 12, 9, 6 w/ auto fallback
Radio Specifications—802.11b - 2.4–2.5GHz OperatingFrequency
- Direct-Sequence Spread-Spectrum (DSSS) Modulation
- Rates (Mbps): 11, 5.5, 2, 1 w/auto fallback
Radio Specifications—802.11g - 2.4–2.5 GHz Operating Frequency
- Orthogonal Frequency Division Multiplexing (OFDM) Modulation
- 20 dBm (100 mW) Transmit Power
- Rates (Mbps): 54, 48, 36, 24, 18, 12, 9, 6 w/ auto fallback
Radio Specifications—802.11n - 2.4–2.5 GHz & 5.150–5.950 GHz Operating Frequency
- 802.11n Modulation
- Rates (Mbps): MCS0–MCS23 (6.5Mbps - 450Mbps)
- 3x3:3 Stream Multiple-In, Multiple-Out (MIMO) Radio
- HT20 High-Throughput (HT) Support (for both 2.4 GHz and 5 GHz)
- A-MPDU and A-MSDU Frame Aggregation
Mounting - Desktop
- Wall Mount bracket included
- Ceiling Tile Bracket 15/16” included, 9/16” sold as an accessory
- Recessed Ceiling Tile Bracket 15/16” sold as an accessory
- Suspend Mount sold as an accessory
- Plenum Mount sold as an accessory
Antennas - 3x Integrated single band, 2.4-2.5 GHz Omni-directional antennas, 6.0 dBi peak gain
- 3x Integrated single band, 5.1-5.8 GHz Omni-directional antennas, 6.0 dBi peak gain
Interfaces - 2x autosensing 10/100/1000 Base-T Ethernet Ports
- Link Aggregation supported via Ether channel (link aggregation at 10/100 only)
- 1x Serial RJ45 port (bits per second: 9600, data bits: 8, parity: none, stop bits: 1, flow control: none)
- USB 2.0 port (with power adapter only)
- 1x Reset Pinhole
Physical - WxHxD: 7.875 in. x 1.5 in. x 7.875 in. (20 cm x 3.8 cm x 20 cm)
- 2 lbs (0.68 kg)
Environmental - Operating: 0 to +40°C, Storage: -20 to +70°C Humidity: 95%
Power Options - 802.3af and/or 802.3at Power over Ethernet (PoE) port
- 12v DC external power adapter (sold separately)
Power Specification - AC/DC power adapter:
- Input: 100–240 VAC
- Output: 12 V/0.625 A
- PoE nominal input voltages: 48V, 0.35A, (802.3af) – 48V, 0.625A (802.3at)
- RJ-45 power input pins: Wires 4,5,7,8 or 1,2,3,6
- 802.3af compliant with Cat-5 cable or higher
AH-AP-330-N-FCC: AP330, Plenum Rated, one 802.11b/g/n radio, one 802.11a/n radio, two 10/100/1000 Ethernet (PoE), mounting bracket, FCC regulatory domain without power supply