802.11n Dual Radio Access Point

AEROHIVE NETWORKS AP121 access points provide 2x2:2 802.11n as well as optimized RF performance and enhanced receive sensitivity to provide a ground-breaking user experience for networks supporting multiple types of clients, including consumer-grade and bring-your-own devices (BYOD).

The Aerohive AP121 is a cost-effective, enterprise-grade 2x2 MIMO solution, which is ideal for education, healthcare, and distributed enterprise environments. With two radios, concurrent 2.4Ghz and 5Ghz access, and security scanning across both bands, the AP121 provides top performance and security at an entry-level price point.

The AP121 also provides both automatic mesh redundancy and support for 802.11a, b, g and n clients, through Aerohive’s industry unique and resilient Cooperative Control Architecture.

The Aerohive AP121 shares mounting kits and power supplies with the Aerohive AP330 and AP350, making sparing, re-ordering, stocking, and inventory management seamless.

Manufacturer Part Number
AH-AP-121-N-W
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Specifications

Mounting

  • Desktop
  • Wall Mount bracket included
  • Ceiling Tile Bracket 15/16” included, 9/16” sold as an accessory
  • Recessed Ceiling Tile Bracket 15/16” sold as an accessory
  • Suspend Mount sold as an accessory
  • Plenum Mount sold as an accessory
Physical Security
  • Kensington security lock point
Dual Concurrent Radios (b/g/n + a/n)
  • 802.11a: 1,2,5.5 and 11Mbps
    • 5.150–5.850 GHz Operating Frequency
    • Orthogonal Frequency Division Multiplexing (OFDM) Modulation
    • 24 dBm Transmit Power
    • Rates (Mbps): 54, 48, 36, 24, 18, 12, 9, 6 w/ auto fallback
  • 802.11b: 1,2,5.5 and 11Mbps
    • 2.4–2.5 GHz Operating Frequency
    • Direct-Sequence Spread-Spectrum (DSSS) Modulation
    • 20 dBm Transmit Power
    • Rates (Mbps): 11, 5.5, 2, 1 w/ auto fallback
  • 802.11g: 6,9,12,18,24,36,48, and 54 Mbps
    • 2.4–2.5 GHz Operating Frequency
    • Orthogonal Frequency Division Multiplexing (OFDM) Modulation
    • 22 dBm (100 mW) Transmit Power
    • Rates (Mbps): 54, 48, 36, 24, 18, 12, 9, 6 w/ auto fallback
  • 802.11n (HT20/HT40): MCS0 -MCS7
    • 2.4–2.5 GHz & 5.150–5.950 GHz Operating Frequency
    • 802.11n Modulation
    • 24 dBm Transmit Power
    • Rates (Mbps): MCS0 - MCS15 (6.5MBps - 300Mbps)
    • 2x2 Multiple-In, Multiple-Out (MIMO) Radio
    • HT40 High-Throughput (HT) Support
Antennas
  • 2x Integrated single band, 2.4-2.5 GHz Omni-directional, 4.0 dBi gain
  • 2x Integrated single band, 5.1-5.8 GHz Omni-directional, 4.0 dBi gain
Interfaces
  • Autosensing 10/100/1000 Base-T Ethernet Port
  • Power over Ethernet (PoE) capable (802.3af) Ethernet Port (Eth0)
  • 1x Reset Pinhole
  • USB 2.0 port reserved for future use
  • RJ-45 console port
Physical
  • 6.69” W x 1.63” H x 6.69” D (170 mm W x 41 mm H x 170 mm D)
  • 11.6 oz (0.36 kg),
Environmental
  • Operating: 0 to +40°C, Storage: -40 to +85°C
  • Humidity: 95% RH (non-condensing)
Environmental Compliance
  • Plenum rated
Power Options
  • 802.3af Power over Ethernet (PoE) port
  • 12V, 2A DC external power adapter (sold separately. Not for commercial sale in Brazil)
Power Specifications
  • AC/DC power adapter:
    • Input: 100–240 VAC –Output: 12V/2A
  • PoE nominal input voltages: 48V, 0.35A (802.3af)
  • Typical power consumption: 8w
  • RJ-45 power input pins: Wires 4,5,7,8or1,2,3,6
AH-AP-121-N-W: Aerohive AP121, Plenum Rated, two 802.11a/b/g/n radio, one 10/100/1000 Ethernet (PoE), configurable regulatory domain w/o power supply