Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Product Specs
Included Mounting Options
- Wall Mount
- Pole Mount 1 to 2.75 inches in diameter
Radio Specifications—802.11a
- 5.150–5.950 GHz Operating Frequency
- Orthogonal Frequency Division Multiplexing (OFDM) Modulation
- Rates (Mbps): 54, 48, 36, 24, 18, 12, 9, 6 w/ auto fallback
Radio Specifications—802.11b
- 2.4–2.5 GHz Operating Frequency
- Direct-Sequence Spread-Spectrum (DSSS) Modulation
- Rates (Mbps): 11, 5.5, 2, 1 w/ auto fallback
Radio Specifications—802.11g
- 2.4–2.5 GHz Operating Frequency
- Orthogonal Frequency Division Multiplexing (OFDM) Modulation
- Rates (Mbps): 54, 48, 36, 24, 18, 12, 9, 6 w/ auto fallback
Radio Specifications—802.11n
- 2.4–2.5 GHz & 5.150–5.950 GHz Operating Frequency
- 802.11n Modulation
- Rates (Mbps): MCS0 - MCS15 (6.5MBps - 300Mbps)
- 2x2 Multiple-In, Multiple-Out (MIMO) Radio
- HT20 and HT40 High-Throughput (HT) Support
- A-MPDU and A-MSDU Frame Aggregation
Radio Specifications—802.11ac
- 5.150–5.950 GHz Operating Frequency
- 802.11ac Modulation (256-QAM)
- Rates (Mbps): MCS0–MCS9 (6.5Mbps - 867Mbps), NSS = 1-2.
- 2x2:2 Stream Multiple-In, Multiple-Out (MIMO) Radio
- VHT20/VHT40/VHT80 support
Mounting
- Wall Mounted
- Pole mounted – 1-2.75inch pole strap included with the AP
Antennas
- 4x N-type jack antenna connections for external antennas
- Antennas sold as accessory
Interfaces
- Autosensing 10/100/1000 Base-T Ethernet PoE (Power over Ethernet 802.3at) Port
Physical
- LxWxH: 9 5/8 x 7 7/8 x 3 in. w/ locking hole extensions
- LxWxH: 8 13/16 x 7 1/8 x 2 3/4 w/o locking hole extensions
- 4.3 lbs, 6.05 lbs w/antennas and bracket
Environmental
- Operating: -40 to +55°C, Storage: -40 to +80°C
- Humidity: 95%
Environmental Compliance
Power Options (sold separately)
- 802.3at Power over Ethernet (PoE) port
Power Specifications
- IEEE 802.3at PoE Power
- RJ-45 powerinputpins:Wires4,5,7,8 or 1,2,3,6
- DC powered – 12VDC input