Pico-C 64GB Flash Drive

Hailed as the world’s smallest USB drive, the Pico C drive measures a mere 31 x 12 x 3 mm and weighs no more than a nickel. Despite its incredibly small size, Super Talent is now able to pack an astounding 64GB of NAND flash into the same small form factor.

Manufacturer Part Number
STU64GPCN
EAN/UPC
0878294032119,878294032119
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Capacities: 64GB  

Dimension: 31.3mm x 12.4mm x 3.4mm

Technical Details:

  • Rugged  and Water resistant
  • Fully compatible with USB 2.0 and 1.1
  • Capless design
  • Weight less than 6g 
  • Powered by USB bus - no external power is required
  • Durable solid-state storage - 10 years data retention
  • Hot Plug & Play
  • Speeds measured with ex-Fat format
  • Protected by US patents # 6,547,130; 7,257,714 and 7,103,684.