Computer Power Cord - C13 to C20, 14 AWG, 6 ft

This 6ft C13-to-C20 power cord features 14 AWG wire that's suitable for high-power connections, making it perfect for server applications and connecting to a Power Distribution Unit (PDU).

Expertly designed and constructed of high-quality materials, the StarTech.com PXTC13C20146 power cord is backed by a lifetime warranty.

Manufacturer Part Number
PXTC13C20146
EAN/UPC
0065030860697,065030860697
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information:
Warranty: Lifetime

Hardware:
Cable Jacket Type: PVC - Polyvinyl Chloride
Cable Type: SJT
Number of Conductors: 3

Connector(s):
Connector A: 1 - IEC 60320 C13 Power
Connector B: 1 - IEC 60320 C20 Power

Physical Characteristics:
Cable Length: 6 ft [1.8 m]
Color: Black
Product Length: 6 ft [1.8 m]
Product Weight: 1.2 oz [34 g]
Wire Gauge: 14 AWG

Power:
Input Current: 15 A
Input Voltage: 125 AC

Packaging Information:
Package Quantity: 1
Shipping (Package) Weight: 1.3 oz [38 g]

What's in the Box:
Included in Package: 1 - 6 ft 14 AWG Computer Power Cord - C13 to C20