Computer Power Cord - NEMA 5-15P to C19, 14 AWG, 6 ft

This NEMA 5-15P-to-C19 power cord features 14 AWG wire that's suitable for high-power connections, making it perfect for high-end server equipment such as routers, switches, Power Distribution Units (PDU), etc.

Plus, you can use the cable to extend the reach of your existing power cord by 6 feet, which gives you the extra distance you need to place your devices according to your server room configuration.

Expertly designed and constructed of high-quality materials, the StarTech.com PXT515C19146 power cord is backed by a lifetime warranty.

Manufacturer Part Number
PXT515C19146
EAN/UPC
0065030860710,065030860710
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information:
Warranty: Lifetime

Hardware:
Cable Jacket Type: PVC - Polyvinyl Chloride
Cable Type: SJT
Number of Conductors: 3

Connector(s):
Connector A: 1 - NEMA 5-15 Power (North America) Plug
Connector B: 1 - IEC 60320 C19 Power

Physical Characteristics:
Cable Length: 6 ft [1.8 m]
Color: Black
Product Length: 6 ft [1.8 m]
Product Weight: 1.2 oz [34 g]
Wire Gauge: 14 AWG

Power:
Input Current: 15 A
Input Voltage: 125 AC

Packaging Information:
Package Quantity: 1
Shipping (Package) Weight: 2.6 oz [73 g]

What's in the Box:
Included in Package:1 - 6 ft 14 AWG Computer Power Cord - NEMA 5-15P to IEC 320 C19