Note:
DVR4-4400
Video
Video Format: NTSC or PAL
Video Inputs: 4 Channels
Video Outputs: HDMI, VGA
Display Resolution: Up to 1080p
Audio
Audio Input: 1 Channel, RCA Input
Audio Output: 1 Channel, RCA Output
Recording
Compression Format: H.264
Recording Modes: Motion, Schedule, Manual
Recording Resolution: 720p
Multi Tasking: Recording / Playback / Network / Simultaneously
Recording Frame Rate: Up to real-time 30fps / 25fps
Hard Drive
HDD Included: 500GB
Hard Drive Capacity: Up to 3TB SATA HDD
Connection
Network Connection: SwannLink ‘Peer-to-Peer’
Network Interface: RJ45 Port x 1
USB Interface: USB 2.0 x 2
General
Operating Power: DC 12V
Dimensions (WxDxH): 8.5" x 8.9" x 2.0" / 215 x 225 x 50mm
PRO-735 Camera
Video
Video Quality: 720 TV Lines
Viewing Angle: 59 degrees
Night Vision
Night Vision Distance: Up to 82ft/25m
IR cut Filter: Yes
General
Indoor / Outdoor: Indoor or outdoor, IP67 rated
Operating Power: DC 12V
Operation Temperature: -4° F ~ 122° F / -20° C ~ 50° C
Body Construction: Aluminum
Dimensions - Camera: 2.75” x 5.31” x 3.93” / 70mm x 135mm x 100mm
Weight - Camera: 0.67lbs / 305g