ProLite XB2481HS Widescreen LCD Monitor

High-end 24” VA monitor featuring height adjustable stand

ProLite XB2481HS - a 24” LED backlit LCD Screen featuring VA panel technology, guarantees accurate and consistent colour reproduction with wide viewing angles. Offering 3000:1 Native Contrast Ratio, the Prolite XB2481HS provides excellent performance for Photographic, Design and Web-design. The monitor features a height adjustable stand with PIVOT function making it also an excellent choice for Universities, Corporate and Financial Markets.

Manufacturer Part Number
XB2481HS-B1
EAN/UPC
4948570113583
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

1. DISPLAY CHARACTERISTICS

DIAGONAL 23.6"; 60 cm

PANEL VA, LED-Backlit

DISPLAY AREA H X W 293.22 x 521.28 mm; 11.5" x 20.5"

RESPONSE TIME 6 ms

CONTRAST 3000 : 1 typical

CONTRAST 12 000 000 : 1 ACR

BRIGHTNESS 250 cd/m² typical

VIEWING ZONE horizontal/vertical: 178°/ 178°; right/left: 89°/ 89°; up/down: 89°/ 89°

DISPLAY COLOUR 16.7 million

PIXEL PITCH H X V 0.2715 x 0.2715 mm

NATIVE RESOLUTION Full HD 1080p, 1920 x 1080 ( 2.1 megapixel)

HORIZONTAL SYNC 24 - 80 KHz

VERTICAL SYNC 56 - 75 Hz

SYNCHRONIZATION Separate sync

ASPECT RATIO 16 : 9


2. INTERFACES & CONNECTORS
ANALOG INPUT CONNECTOR VGA

DIGITAL INPUT CONNECTOR DVI-D, HDMI

HDCP yes


3. SPECIAL FEATURES


APPLE - MAC All iiyama monitors are compatible with Apple-Macintosh computers.

PLUG & PLAY VESA DDC2B™

CONTROLS Via OSD in 9 languages (EN, DE, FR, ES, IT, PT, Chinese, RU, JP) and 5 front controls (Power, Menu,
+/Volume/Blue Light Reducer, -, Auto)

USER CONTROLS luminance (contrast, brightness, ECO, i-style Colour, ACR), image steup (clock, phase, H. position, V.
position, aspect), colour (gamma, colour temperature, sRGB), OSD setup (H. position, V. position, OSD
time out, language), extra (reset, signal select, HDMI audio, OD, information), volume, auto adjust

SPEAKERS 2 x 2 W (Stereo)

ANTI-THEFT-DEVICE Kensington-lock™ prepared

CERTIFICATES CE, CU, TUV-GS, TCO 6

HEIGHT ADJUSTABLE STAND Yes

HEIGHT ADJUSTMENT 130 mm

ROTATION (PIVOT FUNCTION) 90°

SWIVEL STAND 320°; 160° left; 160° right

TILT ANGLE 22° up; 5° downVESA MOUNTING 100 x 100 mm

COLOUR Black


4. ACCESSORIES

DRIVER Windows 95 / 98 / 2000 / ME / XP / Vista / 7 / 8

INCLUDED ACCESSORIES power cable, DVI-D cable, audio cable, stand, stand base, screw, cable holder, quick start guide, safety guide


5. POWER MANAGEMENT


POWER SUPPLY AC100~240V 50/60Hz

POWER SUPPLY UNIT internal

POWER USAGE 25 W typical; max. 0.5 W in Power management mode

POWER MANAGEMENT VESA DPMS, ENERGY STAR®


6. EU ENERGY EFFICIENCY LABEL

ENERGY EFFICIENCY CLASS B

ON MODE POWER CONSUMPTION 26W

ANNUAL ENERGY CONSUMPTION 37 kW/annum*

VISIBLE SCREEN DIAGONAL 60 cm; 23.6"; ( 24'' segment )


7. DIMENSIONS & WEIGHT

DIMENSIONS W X H X D 543.5 x 407 (537) x 230 mm

WEIGHT 5.5 kg