Pro Fit Wireless Keyboard — Black

If you’ve ever accidentally spilled a drink on your keyboard and had to replace it because the electronics were ruined, Kensington has the answer for you. The Pro Fit Wireless Keyboard features a thin sealed membrane that repels water and other liquids, keeping the wiring safe. Compatible with Windows systems, the keyboard is full size with 6 rows including a numeric keypad, giving the touch typist a professional experience for enhanced productivity. With a 2.4GHz nano receiver, your desktop stays uncluttered since there’s no wiring to get in your way, plus you gain the freedom to easily take your keyboard on the go if needed. And with Plug & Play installation, simply insert the receiver into your device and you’ll be typing in no time.

Manufacturer Part Number
K72450
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • UPC: 085896724506
  • Best For: Desktop PCs
  • Colour Group: Black
  • Compatibility: Mac OS, Vista, Windows 7, Windows 8, Windows 8.1, XP
  • Connectivity: Wireless
  • Keyboard Features: Spill-Proof
  • Optimised For: Comfort
  • Range (ft/m): 30/10
  • Wireless Type: 2.4Ghz
  • Battery Type: 2 AAA Batteries