D415MT-A46300005F Desktop Computer

Enhanced Productivity

Upgraded Performance and Expandability

Smart Performance

ASUSPRO D415MT desktops empower easy multitasking with AMD® Kaveri Pro or Richland APU processors and powerful AMD Radeon™ graphics to best handle your workload.

Rich I/O ports for your peripherals

D415MT features a modular design that offers more flexible support for hard drives, RAM, PCI cards, and USB devices — ideal for ever-expanding businesses. The serial and parallel ports are both default on back I/O, freeing up PCI slots for additional upgrades.

Easy connectivity with front USB 3.0 ports

USB 3.0 transfers data 10X faster than USB 2.0 while maintaining complete backward compatibility. D415MT features two front USB 3.0 ports and two on the rear I/O, allowing you to transfer data with ultimate speed and ease. Support SATAIII, delivering data transfer rates of up to 6Gb/s each.

ASUS WebStorage: Up to 100GB free space

Share your pictures, music and movies with 100GB free space for 1 years, wirelessly share your files across multiple devices. With a keyword search, you can find the relevant files in no time. Record and upload the important meeting notes with snap shots, and then access them on any devices.

Tool-less chassis access for easy upgrade and maintenance

D415MT features front-facing vents, a top-front power button, user friendly USB ports on the top of the front bezel, a HDD indicator and an easy-access design for maintenance and upgrades.

F9 One Key Recovery

The F9 key allows you to use the recovery partition to restore your PC to its original working state. (Copying your data files and making note of any customized configuration settings before using the system recovery partition is required.

Business-Class Management

Simplified Control and System Maintenance

ASUS Business Manager: One Stop Management and Data Protection

ASUS Business Manager is a set of program utilities for performing maintenance and optimization tasks to PCs. This software package features a one-page interface to access system monitoring tools, BIOS updates, USB Blocker data movement controls, and energy-saving controllers.

Optimized user friendly BIOS interface

Based on UEFI (Unified Extensible Firmware Interface), ASUSPRO commercial desktops provides a user friendly BIOS interface. The simple graphic and mouse controlled interface makes changing BIOS settings much more faster and easier, helping MIS reduce efforts of maintenance.

Rock-Solid Security

Total Protection for Physical Assets and Virtual Data

Chassis Intrusion Alert

Brings up special security notices the next time you boot your computer in the event the case has been opened without your knowledge, further ensuring the safety of components and data.

Kensington lock slot and padlock slot

ASUS commercial desktops come with a Kensington lock and padlock slot for additional asset management and security. Keeping your hardware and confidential data inside well protected.

Manufacturer Part Number
D415MT-A46300005F
EAN/UPC
0889349000922,889349000922
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Operating System

    Windows 8.1 Pro

  • Processor

    AMD® FM2 Dual-Core Processor 
    AMD® FM2+ Quad-Core Processor

  • Chipset

    AMD A78

  • Graphic

    AMD® HD Graphics 
    Discrete graphics card (Optional)

  • Memory

    Up to 16 GB 
    Dual Channel DDR3
    2 x DIMM

  • Expansion Slots

    1 x PCI
    1 x PCI-e 2.0 x 1 
    1 x PCI-e 3.0 x 16

  • SATA

    4 x SATA3

  • Storage

    Up to 2TB SATA III 6Gb/s Hard Drive (7200RPM)

  • Drive Bays

    1 x 5.25" (ODD) (External) (Optional)
    1 x 3.5" (Card Reader/External) (Optional)
    2 x 3.5" (HDD/Internal) (Optional)
    1 x 2.5" (Internal) (Optional)

  • LAN

    1 x GB LAN

  • Audio

    Realtek ALC887
    High Definition 8 Channel Audio

  • Front I/O Ports

    2 x USB 2.0 
    2 x USB 3.0
    1 x Headphone
    1 x Microphone
    1 x Card Reader(Optional)

  • Back I/O Ports

    2 x USB 3.0
    2 x USB 2.0
    2 x PS/2
    1 x VGA(D-Sub)
    1 x DVI-D
    1 x COM Port (Serial Port) *optional
    1 x Parallel Port *optional
    1 x RJ45 LAN
    1 x 8 Channel Audio 3 Ports

  • Optical Drive

    Tray-in Supermulti DVD RW 24X (Optional)
    Tray-in DVD ROM 16X (Optional)

  • Power Supply

    250W
    350W 
    350W (80 PLUS) (Optional)
    500W (Optional)
    500W (80 PLUS) (Optional)

  • Dimensions

    180 x 364 x 393.5 mm (WxDxH)
    295 x 490 x 520 inch (WxDxH) ~ mm with Carton

  • Weight

    13.5 kg

  • Accessories

    1 x Keyboard (PS/2 / USB)
    1 x Mouse (PS/2 / USB)
    1 x Warranty Card
    1 x Power Cord
    1 x User Manual (QIG)
    1 x Driver CD
    1 x Recovery CD (Ship with OS) 
    1 x Mouse Pad (Optional)

  • Software

    Anti-virus trial
    Office trial

  • Certificates

    BSMI, CB, CE, FCC, UL, ETL, CCC, Energy Star, EPEAT , CECP, C-Tick, CSA

  • Utilities

    ASUS Business Manager
    ASUS Remote Management
    ASUS PC Diagnostics Tool
    F9 One Key Restore 
    ASUS WebStorage(100G free space for 1 year)

  • Note

    Support:
    Kensington Security Slot.
    Padlock Ring
    Chassis Intrusion (Optional)

    ASUS Business Manager includes ASUS utilities as following,
    PC Health Center, USB locker, Energy Saver, Data Backup & Restore, Software Monitor, System Maintenance, Update BIOS&Driver,USB lock security, ASUS Secure Delete,Restore&Recovery, Power Saving, My logo,AI Booting

    EPEAT country list please refer to: http://www.epeat.net/