A6410-B1 All-in-One Computer

Space-saving All-in-One PC with Enhanced Performance and Built-in Security

  • Windows 8.1 Pro
  • Intel® 4th generation Core® processer
  • Optional NVIDIA GT720M for Optimized Video Experience
  • Intel® vPro™ technology: Built-in security for greater protection (for Q87 model only)
  • Trusted Platform Module for enhanced data protection(for Q87 model only)
  • Built-in HDMI-out port, HDMI-in port, COM port(for Q87 model), VGA-out port(for Q87 model) allows versatile application
Supreme Management Solution

Faster, more powerful and more efficient

The ASUS All-in-One PC A6410 is powered by the Intel® 4th generation Core™ processor with support for up to 8GB of DDR3 memory for responsive multitasking performance and energy efficiency in whatever you choose to do.

Business Grade Graphics with NVIDIA GT720M* for Optimized Video Experience

Armed with a powerful NVIDIA GT720M* graphics card with 1GB VRAM, providing excellent visual experiences. A6410 offers great stability and durability you can count on, guaranteed extended lifespan, and a highly manageable user interface that promotes enhanced productivity. The A6410 Series also features 802.11b/g/n Wi-Fi and an integrated webcam and microphone to keep you seamlessly connected with your business partners.

Intel® Small Business Advantage - Streamline PC Maintenance and Security

The ASUS All-in-One PC A6410 features Intel® Small Business Advantage, a computing platform that consists of hardware, software, and firmware to provide unique security and productivity capabilities. It has been specially designed for small businesses that do not have a managed PC environment, it simplifies your IT allowing you to focus on your business and not on your PC. Intel® SBA includes five applications to help organize security and productivity: Software Monitor, Data Backup and Restore, USB Blocker, PC Health Center, Energy Saver.

Optimized Productivity, Capability and Expandability

Windows 8 Pro – Ready for Business

Windows 8 Pro is for small and medium sized businesses and delivers new levels of productivity, security, and mobility, all without sacrificing performance or choice. It provides enhanced features that help to easily connect to company networks, access files on the go, encrypt data, and more. Windows 8 Pro is built for business and compatible with life.

Stylish, ergonomic and space-saving design

The ASUS All-in-One PC A6410 Series sports a unique space-saving photo frame-inspired design, with a 21.5” Full HD LED-backlit display that can be tilted from 16° to 43° to give users an ergonomic viewing position. Its smart and elegant design gives it a silver stand that can also be used as a carrying handle, and also features an intricately-designed speaker mesh.

Convenient Connectivity with COM port, USB 3.0 and VGA-out port

The All-in-one PC A6410 Series is designed for convenient connectivity, equipped with COM ports, USB 3.0 ports and VGA port, the A6410 can easily connect to other commercial devices – from projectors at school to barcode readers and POS systems at retail. The additional COM port supports a wide variety of devices, allowing more flexible usage — ideal for ever-expanding businesses.

HDMI-in and HDMI-out Ports for HD Audio/ Video Transmission

With HDMI-in and HDMI-out ports, A6410 Series provides uncompressed digital video and audio quality, enabling the transmission of High-Definition audiovisual contents, allowing you to present your files at the best quality.

Manufacturer Part Number
A6410-B1
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Operating System

    Windows 8.1 Pro
    Windows 8.1

  • Display

    21.5"(54.6cm), 16:9, Wide Screen, Full HD 1920x1080, LED-backlight

  • Touch Screen

    Non Touch

  • Processor

    The 4th generation Intel® Core™ Pentium® Processor
    Intel® Celeron® G1840T Processor
    Intel® Pentium® G3240T Processor
    Intel® Core™ i3 4130T Processor
    Intel® Core™ i5 4570S Processor *1
    Intel® Core™ i5 4460T Processor *2

  • Chipset

    Intel® Q87
    Intel® B85

  • Graphic

    Intel® HD Integrated Graphics 4600
    NVIDIA® GeForce GT720M 1GB

  • Memory

    2 GB Up to 8 GB
    2 x SO-DIMM

  • Storage

    500GB Up to 2TB SATA
    128GB
    ASUS Hyper Storage:

  • Optical Drive

    Tray-in Supermulti DVD RW 8X

  • Wireless Data Network

    802.11 b/g/n , or 802.11 b/g/n, Bluetooth V4.0 *1

  • LAN

    10/100/1000 Mbps

  • Camera

    2 M Pixel

  • Speaker

    2 x 5 W

  • Built-in Mic

    Yes

  • Side I/O Ports

    2 x USB 3.0
    1 x 6 -in-1 Card Reader
    1 x Headphone
    1 x Microphone

  • Back I/O Ports

    2 x USB 3.0 *1
    1 x USB 2.0 *2
    1 x HDMI-In
    1 x HDMI-Out
    1 x RJ45 LAN
    1 x Kensington Lock
    1 x DC-in
    1 x COM port *1
    1 x VGA out *1

  • Card Reader

    6 -in-1: SD/ SDHC/ SDXC/ MS/ MS Pro/ MMC

  • Power Supply

    120 W Power adaptor

  • Dimensions

    549.6 x 437.7 x 58 ~78.9 mm (WxDxH)

  • Weight

    8.7 kg

  • Color

    Black

  • Accessories

    Keyboard (Wireless, USB)
    Mouse (Wireless, USB)
    AC Adaptor
    Power Cord
    Quick Start Guide
    Wall mount screws

  • Software

    Anti-Virus Trial
    Adobe Acrobat Reader
    Adobe Flash Player
    ASUS WebStorage
    Office Trial
    SKYPE

  • Certificates

    BSMI/CB/CE/FCC/UL/CCC/Energy Star/EPEAT Gold/CECP

  • Note

    *1: For Q87 models only
    *2: For B85 models only