
Deceptively Powerful
ROG G20 is designed to dominate the small form factor gaming desktop segment, and has already received critical acclaim, receiving the Best Choice of the Year and Golden Awards at Computex 2014. G20 features a compact 12.5-liter case that houses a AMD A10-Series processors and AMD Radeon™ R9 255 Graphics to give you unstoppable performance for games and home entertainment in Full HD quality.
G20 support AMD Mantle technology is a groundbreaking API that brings some of the most popular and advanced games to life. With this technology in the latest AMD APUs, you can game at unprecedented levels with hyperefficient performance. G20 also features the ASUS-exclusive Aegis application to help you monitor system parameters.
G20 is designed with no visible exterior side exhaust vents. G20 has a thermal design that takes advantage of natural convection, with a hidden airflow channel that ensures efficient heat management for marathon gaming sessions.
On the outside, G20 sports a bold design – boasting a matte-black finish, aggressive lines, Mayan-inspired markings and customizable lighting effects showcase up to 8 million colors.
The World's Most Powerful Compact GAMING Desktop
Versatility in a 12.5-liter Case
A one-stop gaming and entertainment system, ROG G20 is set to dominate the small form factor gaming desktop segment. Despite its 12.5-liter size, G20 packs quite a punch, giving you the performance you'd expect from a hardcore gaming system at a fraction of the size.
Armed for Victory
AMD A10-Series Processor
Under the hood, ROG G20 can be specced with up to a AMD A10-Series Processor to give you unprecedented levels of gaming and multitasking performance. G20 gives you the power to take on the most demanding of tasks, allowing you to play games at their highest settings, and even create awesome websites and 3D models for work.
Thrilling Visuals
AMD Radeon™ R9 255 graphics
The AMD Radeon™ R9 255 GPU is built to play. With resolution up to 2560 x 1600, you can experience supercharged performance for Full HD gaming. AMD Radeon™ R9 255 graphics aren't just great for gaming, they also offer astonishing performance and breathtaking image quality for movies, photos, and content creation.
ROG G20 is available in a variety of factory-customized configurations to fulfill all your needs including customized to have solid state storage. SSD on ROG G20 accelerates data access, resulting in a faster and more responsive system. SSDs are also more reliable and longer-lasting than mechanical hard drives.
Gamer-centric Designs
Customizable Lighting Effects with 8 Million Colors
ROG G20 has a bold design that features a matte-black finish, aggressive lines and Mayan-inspired markings. Customizable lighting effects showcase up to 8 million colors across the chassis, reflecting the feel of any game you're playing to take your gaming experience to a whole new level.
Note:
Windows 8.1
AMD® A- series Accelerated A10 Processor
AMD® A- series Accelerated A8 Processor
AMD® A- series Accelerated A6 Processor
AMD A58 FCH
AMD® Radeon R9 255 2GB
AMD® Radeon R7 240 2GB
AMD® Radeon R5 235X 1GB
2 x SO-DIMM
4 GB Up to 16 GB
2.5" Up to 256GB SSD
3.5" Up to 3TB Hard Drive
Slimtray Super Multi DVD burner
Slimtray Blu-ray Combo
Slimtray BD Writer
802.11a/b/g/n/ac , Bluetooth V4.0
10/100/1000/Gigabits Mbps
SonicMaster
High Definition 7.1 Channel Audio
1 x Headphone
1 x Microphone
2 x USB 3.0
6 x USB 2.0
1 x HDMI-Out
1 x RJ45 LAN
1 x 7.1 Channel Audio
1 x Kensington Lock
2 x DC-in
180 W Power adaptor
180 W + 230 W Power adapter
Chrome Wireless Keyboard and Mouse included in i3 sku only (Optional), Wired/Wireless
AC Adaptor
Power Cord
Warranty Card
Quick Manual
*All accessories may vary in different market
Anti-Virus Trial
ASUS Lighting
ASUS WebStorage
ASUS Command
Ai Charger ll
MaxxAudio
*Softwares may vary in different market
BSMI/CB/CE/FCC/ETL/CCC/C-Tick/VCCI