Plextor PX-891SAF Duplication Grade DVD CD Burner Drive - Bulk Pack

Plextor PX-891SAF Duplication Grade DVD CD Burner Drive - Bulk Pack
The PX-891SAF 24X internal DVD/CD Super Multi Writer is Plextor’s newly improved half-height DVD Writer. The PX-891SAF reads and writes DVD/CD at blazing fast speed of 24X. The PX-891SAF had passed stringent testing procedure to ensure better compatibility of different media brands available today. It also incorporates new improved chassis design to tremendously reduce noise and greatly improve writing quality. At 24X speed, air flow can cause bothersome acoustic noise. Plextor’s unique drive design regulates the air flows, reduces the amount of noise created, and enhances writing and reading quality.

Manufacturer Part Number
PX-891SAF
EAN/UPC
0842378010423,842378010423
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Performances

Transfer Rate:

DVD Media (Read/Write):

DVD±R: 24X Maximum
DVD±R DL: 12X Maximum
DVD+RW: 8X Maximum
DVD-RW: 6X Maximum
DVD-RAM: 12X Maximum
DVD-ROM: 16X Maximum

CD Media (Read/Write):

CD-R: 48X Maximum
CD-RW: 32X Maximum
CD-ROM: 48X Maximum

Access Time (Typical):

DVD Media: 160 ms

CD Media: 130 ms

Buffer Size: 512 KB

Media Information

Supported DVD Format:

DVD-ROM, DVD-Video, DVD-RAM, DVD±R
(Single/Multi Boarder), DVD±R DL
(Single/Multi boarder), DVD± RW

Supported DVD Writing Method:

Disc-at-Once, Incremental Recording,
(DVD-RW) Restricted Overwrite,
(DVD+RW/DVD-RAW) Random Access Write,
(DVD-R DL) Layer Jump

Supported DVD Size: 12cm or 8cm Diameter

Supported CD Format:

CD-DA, CD-ROM, CD-ROM/XA, Photo-CD,
Multi-session, Karaoke-CD, Video-CD, CD-I
FMV, CD Extra, CD Plus, CD-R, and CD-RW

Supported CD Writing Method: Disc-at-Once, Track-at-Once, Session-at-Once,  Fixed Packet, Variable Packet

Supported Disc Size: 12cm or 8cm Diameter

System Requirements

CPU: Intel Pentium 4 1.3 GHz or equivalent or higher

Memory (RAM): 128 MB (512 MB recommended)

Interface: SATA (Serial ATA)

Operating System: Microsoft Windows® 7 / XP / Vista or later

Hard disk Drive: 1 GB free space required for software installation, Up to 10 GB free space required for DVD authoring.

Other: Internet connection recommended for updates