Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Physical Interface
Ethernet Ports
- NetVata 1550-24: 24 10/100/1000Base-T
- NetVata 1550-48: 48 10/100/1000Base-T
- Four Ehaced 1/10 Gbps SFP+ Ports
- Autorate/Duplex/MDI/MDI-X
Cosole Port
Switchig Performance - Non-blockig Layer 2/3 Switchig
- 16,000 MAC addresses
Maximum Forwardig Badwidth
- NetVata 1550-24P: 128 Gbps
- NetVanta 1550-48: 176 Gbps
Layer 2 Support - 802.1d Spanning Tree
- 802.1w Rapid STP
- 802.3ad Lik Aggregatio
- Jumbo Frames (9K)
- IGMP Soopig/Querier
- 802.3x Flow Cotrol
Layer 3 Support - 32 Static Routes
- 16 Layer 3 Iterfaces
- UDP Relay
- 232 ARP Etries
- IPv6 Managemet
Diagostics - Port Mirrorig
- LLDP (802.1AB)
- LLDP-MED
- Pig
- Cable Diagostics
Frot Pael Status LEDs
- Status
- LAN: Link, Activity
- LED Port Button: Toggle Port LEDs between Link, Activity, ActivChassis ad PoE Status
Port Statistics - Number of TX/RX Frames, Collisios, Errors
Quality of Service - 802.1p ad DiffServ
- Four Output Queues per Egress Port
- Weighted Roud Robi (WRR)
- Strict Priority Schedulig
VLAN - Guest VLAN
- Port-based VLANs
- 802.1Q Tagged Truked VLANs
- Voice VLANs
- Dyamic 802.1x Assiged VLANs
- Supports up to 255 Active VLANs
Wi-Fi Access Controller - Controls up to 24 NetVata 160/161 WAPs
Admiistration - CLI (Console/Telet/ SSH)
- SNMP V3
- Web-based GUI
- SYSLOG
- ProCloud-ready
- Email Alerts
- n-Commad Support
- TACACS+
- RADIUS
- Auto-Config
- TCL Scripting
- DHCP Network Foresics
- Port Scheduler
Security - 802.1x Port Authentication
- Port Security
- DoS Protection
- Hardware ACLs
- Microsoft Desktop Auditing
- AOS PCI Compliance Audit Tool
Environment - Operating Temperature: 32° to 122° F (0° to 50° C)
- Storage Temperature: -4° to 158° F (-20° to 70° C)
- Relative Humidity: Up to 95%, Non-condensing
Physical and Power
Chassis
- 1U, 19 in. (48.26 cm) Rackmountable Metal Enclosure
NetVanta 1550-48
- Dimensions: 1.75 in. x 17.4 in. x 11 in. (4.45 cm x 44.2 cm x 28 cm) (H x W x D)
- Weight: 8 lbs. (3.8 kg)
- AC Power: 100-240 VAC, 50/60 Hz
- Power: 60 Watts
Agency Approvals
- FCC Part 15 Class A and B
- EN 300 386
- EN 61000-3-2
- EN 61000-3-3
- ICES 003 Class A
- AS/NZS CISPR22 Class A
- UL/CUL 60950-1
- EN 60950-1
- IEC 60950-1
- AS/NZS 60950.1
- RoHS Compliant
Warranty - Limited Lifetime Warranty