Removable Hard Disk Cartridge

Increase the storage capacity of your system with this high-performance 1 TB Serial ATA Hard Drive from Dellâ„¢. This features-rich drive boasts a storage capacity of 1 TB, enabling you to store large amounts of data. Featuring Serial ATA interface, this hard drive provides rotational speed of up to 5400 RPM. This product has been tested and validated on Dell systems. It is supported by Dell Technical Support when used with a Dell system.

Manufacturer Part Number
342-1969
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs

Type:Hard drive - internal

Capacity:1 TB

Form Factor:2.5"

Interface:SATA 1.5Gb/s

Data Transfer Rate:150 MBps

Spindle Speed:5400 rpm


General

Device Type:Hard drive - internal

Capacity:1 TB

Form Factor:2.5"

Interface:SATA 1.5Gb/s


Performance

Drive Transfer Rate:150 MBps (external)

Spindle Speed:5400 rpm


Expansion & Connectivity

Interfaces:1 x SATA 1.5 Gb/s

Compatible Bays:1 x internal - 2.5"