PERC H730 Integrated RAID Controller,1GB Cache

The PERC H730 Integrated RAID Controller Cache from Dellâ„¢ is an ideal add-on for your Dell Server. The Card comes with 1 GB of integrated cache for quick storage. This product has been tested and validated on Dell systems to ensure it will work with your computer. It is supported by Dell Technical Support when used with a Dell system.

Manufacturer Part Number
405-AAEJ
EAN/UPC
5397063766925
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs

Device Type:Storage controller (RAID) - plug-in card - low profile

Bus Type:PCIe 3.0 x8

Interface:SATA 6Gb/s / SAS 12Gb/s

Data Transfer Rate:1.2 GBps

Buffer Size:1 GB

Supported Devices:Disk array (RAID)

Channel Qty:2

Max Storage Devices Qty:255

RAID Level:RAID 0, RAID 1, RAID 5, RAID 6, RAID 10, RAID 50, RAID 60

System Requirements:Microsoft Windows Server 2008 R2 SP1, SuSE Linux Enterprise Server 10 SP4, Microsoft Windows Server 2012, Red Hat Enterprise Linux 5.8, Microsoft Windows Server 2012 R2, SuSE Linux Enterprise Server 11 SP3, Red Hat Enterprise Linux 6.5

Dimensions (WxDxH):17.66 cm x 6.44 cm


General

Device Type:Storage controller (RAID) - plug-in card - low profile

Host Bus:PCIe 3.0 x8

Storage Controller

Interface: SATA 6Gb/s / SAS 12Gb/s

Data Transfer Rate:1.2 GBps

Buffer Size:1 GB

Supported Devices:Disk array (RAID)

Channel Qty:2

Max Storage Devices Qty:255

RAID Level:RAID 0, RAID 1, RAID 5, RAID 6, RAID 10, RAID 50, RAID 60

Processor:LSI LSISAS3108


Expansion / Connectivity

Interfaces:2 x SATA 6Gb/s / SAS 12Gb/s - 36 pin 4x Mini SAS HD (SFF-8643) ( internal )


Miscellaneous

Features:Online Capacity Expansion (OCE), Online RAID Level Migration (RLM)


Software / System Requirements

OS Required:Microsoft Windows Server 2008 R2 SP1, SuSE Linux Enterprise Server 10 SP4, Microsoft Windows Server 2012, Red Hat Enterprise Linux 5.8, Microsoft Windows Server 2012 R2, SuSE Linux Enterprise Server 11 SP3, Red Hat Enterprise Linux 6.5


Dimensions & Weight

Depth:17.66 cm

Height:6.44 cm