PERC H710P SAS Controller

An eight-port 6Gb/s PCI Express RAID controller, the Dell PowerEdge RAID Controller (PERC) H710P supports up to thirty-two 3Gb/s and 6Gb/s SATA or SAS hard-disk drives or solid-state drives.

As storage demands expand and processing loads grow, it becomes increasingly more difficult for administrators to achieve maximum performance from their applications. The newest line of Dell™ PowerEdge™ RAID Controller cards, built on the LSISA2208 dual-core PowerPC RAID-on-Chip (ROC), offer unmatched I/O performance for database applications and streaming digital media environments.

The PowerEdge RAID Controller (PERC) H710P, with eight internal ports, delivers two PowerPC processor cores and a 72-bit DDR3 interface that drives 1 GB cache memory. You can deploy the PERC H710P in hard-drive-based server environments for significant performance gains. If you are implementing hybrid server platforms based on solid-state storage, these next-generation PERCs exploit the potential of solidstate drives (SSDs) for unsurpassed performance and enterprise-class reliability.

Advanced software options

The Dell family of 6Gb/s PowerEdge RAID Controllers is designed to support advanced software options for the Dell PowerEdge server family with enhanced performance and data protection capabilities. These new software options can help you to address key business challenges while helping to deliver a higher return on your IT investments. The PERC CacheCade™ software and Dell’s Cut Through I/O (CTIO) feature boost transactional I/O performance of both rotational hard-drive and SSD configurations.

Dell’s FastPath™ software feature enables the use of the second core on our PowerPC chip to accelerate write-through I/O, which significantly enhances SSD performance.

Enterprise data protection

Standard support for the most popular RAID levels and accessories, including RAID 5, RAID 6, RAID 50, RAID 60 and NVCache, further strengthen the data-protection capabilities of the PERC H710P. Dell’s NVCache technology backs up the data to nonvolatile storage in a power-loss event, and can store it safely for a nearly unlimited period of time.

Intuitive RAID management utility

Dell OpenManage™ Storage Services (OMSS) provides the essential tools to efficiently manage PERC products, whether deployed in an enterprise or small business. Dell offers a collection of applications and tools, including a pre-boot setup utility and a full spectrum of online RAID management utilities. This suite of applications allow administrators to adjust SAS or SATA topology views from the system host, controller and disk enclosure down to the logical and physical drive level. Extending to enterprise deployments, these tools can scale to easily configure, monitor and manage RAID and JBOD volumes locally or over the LAN network.

Manufacturer Part Number
342-3536
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs

Device Type:Storage controller (RAID)

Bus Type:PCIe 2.0 x8

Interface:SATA 6Gb/s / SAS 6Gb/s

Data Transfer Rate:600 MBps

Buffer Size:1 GB

Supported Devices:Hard drive, disk array (RAID), solid state drive

Channel Qty:8

Max Storage Devices Qty:32

RAID Level:RAID 0, RAID 1, RAID 5, RAID 6, RAID 10, RAID 50, RAID 60

System Requirements:Microsoft Windows Server 2008 R2 SP2, Red Hat Enterprise Linux 6.1, VMware ESX 4.1, VMware ESXi 4.1, Red Hat Enterprise Linux 5.7, SuSE Linux Enterprise Server 10 SP4, SuSE Linux Enterprise Server 11 SP2

Dimensions (WxDxH):6.6 in x 2.5 in

Manufacturer Warranty:5 years warranty

General

Device Type:Storage controller (RAID)

Host Bus:PCIe 2.0 x8

Storage Controller

Interface:SATA 6Gb/s / SAS 6Gb/s

Data Transfer Rate:600 MBps

Buffer Size:1 GB

Supported Devices:Hard drive, disk array (RAID), solid state drive

Channel Qty:8

Max Storage Devices Qty:32

RAID Level:RAID 0, RAID 1, RAID 5, RAID 6, RAID 10, RAID 50, RAID 60

Processor:LSI LSISAS2208

Expansion / Connectivity

Interfaces:2 x SATA 6Gb/s / SAS 6Gb/s - 26 pin 4x Shielded Mini MultiLane SAS (SFF-8088) ( internal )

Miscellaneous

Features:Load Balancing, Online Capacity Expansion (OCE), Online RAID Level Migration (RLM)
Software / System Requirements

OS Required:Microsoft Windows Server 2008 R2 SP2, Red Hat Enterprise Linux 6.1, VMware ESX 4.1, VMware ESXi 4.1, Red Hat Enterprise Linux 5.7, SuSE Linux Enterprise Server 10 SP4, SuSE Linux Enterprise Server 11 SP2

Manufacturer Warranty

Service & Support: 5 years warranty

Service & Support Details: Limited warranty - 5 years

Dimensions & Weight

Width:6.6 in

Depth:2.5 in

Environmental Parameters

Max Operating Temperature:140 °F