7200 RPM Serial ATA Hard Drive - 3 TB

Increase the storage capacity of your Dell™ System with 3 TB Hard Drive from Dell. It boasts a storage capacity of up to 3 TB, enabling users to store large amounts of data. Featuring Serial ATA interface, this hard drive delivers enhanced data transfer speeds.

Manufacturer Part Number
342-5287
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs

  • Type: Hard drive - internal
  • Capacity: 3 TB
  • Form Factor: 3.5"
  • Interface: SATA 3Gb/s
  • Data Transfer Rate:300 MBps
  • Spindle Speed:7200 rpm
General
  • Device Type:Hard drive - internal
  • Capacity:3 TB 
  • Form Factor: 3.5"
  • Interface: SATA 3Gb/s
Performance
  • Drive Transfer Rate: 300 MBps (external)
  • Spindle Speed: 7200 rpm
Expansion & Connectivity
  • Interfaces: 1 x SATA 3 Gb/s - 7 pin Serial ATA
  • Compatible Bays: 1 x internal - 3.5"