7200 RPM Serial ATA Hot Plug Hard Drive - 4 TB

Increase the storage capacity of your system with this 4 TB Hot Plug Hard Drive from Dellâ„¢. It features Serial ATA interface that provides optimum data transfer rate of up to 3 Gbps. In addition, the drive offers a rotational speed of 7200 RPM for fast data access.

Manufacturer Part Number
342-5274
EAN/UPC
0849064047084,849064047084
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs

  • Type: Hard drive - hot-swap
  • Capacity: 4 TB
  • Form Factor: 3.5"
  • Interface: SATA 3Gb/s
  • Data Transfer Rate: 300 MBps
  • Spindle Speed: 7200 rpm
General
  • Device Type: Hard drive - hot-swap
  • Capacity: 4 TB
  • Form Factor: 3.5"
  • Interface: SATA 3Gb/s
Performance
  • Drive Transfer Rate: 300 MBps (external)
  • Spindle Speed: 7200 rpm
Expansion & Connectivity
  • Interfaces: 1 x SATA 3 Gb/s
  • Compatible Bays: 1 x hot-swap - 3.5"