Chromebook C201PA-DS02 Chromebook

ASUS Chromebook – Sleek yet sophisticated

Our new sleek, sophisticated and ultra-portable ASUS Chromebook C201 is designed for everyday ease-of-use. C201 features a spacious touchpad for easy and intuitive control with multi-touch gesture support. And with up to 13 hours of battery life, you can use ASUS Chromebook all day!

Experience a new design

ASUS Chromebook packs many brilliant features into its compact and stylish design. The HD camera is great for capturing photos or video, and you can enjoy them fully on the stunning 1366 x 786 HD display!

Enjoy all-day battery life

With up to 13 hours battery life, you can enjoy Chromebook C201 all day while out and about, or on the move. Chromebook is easy to take anywhere thanks to its amazing slim and lightweight design.

Stay connected

Chromebook C201 supports dual-band 802.11ac Wi-Fi, giving it fantastic signal strength for browsing the web or streaming videos and music whenever, wherever! Bluetooth 4.1 means you can connect the very latest Bluetooth devices — connect to everything you love!

Spacious touchpad and keyboard make your life easier

The full-size one-piece keyboard is engineered with a high-quality mechanism that gives it a solid feel with a responsive and accurate action.

High-quality speakers for perfect audio

High-quality stereo speakers with extra-large audio chambers give a performance that belies their miniature size! You can enjoy crisp, high-fidelity sound anywhere with Chromebook C201.

Connect to everything you need

Chromebook C201 comes with a full complement of connectivity options.

Experience thousands of amazing apps!

Chromebook C201 gives you secure access to the Chrome Web Store, with thousands of apps designed to make your everyday life easier. Get started with your favorite Google apps straight out of the box — Gmail, Drive and YouTube are already installed! If you don’t have an internet connection you can still enjoy offline Google apps — edit, play and enjoy hundreds of apps without an internet connection!

Free cloud storage 

With every Chromebook C201 you get 100GB of free Google Drive space*. You’ll always have access to the files you need as well as your favorite Google services. Simply enter your login information for your Gmail account to access the cloud anytime, anywhere! You can easily and conveniently share photos, videos, documents and files as well as back up your important files and documents for later viewing.

Fast, simple and secure

Chromebook C201 with Chrome OS takes the stress out of updates and anti-virus software. With automatic updates you’ll always have the latest software. Built-in virus protection is ready to protect you against viruses and malware. Setting up Chromebook is as easy as logging in to your Google account. Add extra users if you want – everyone’s data is kept separately, securely and safely!

Manufacturer Part Number
C201PA-DS02
EAN/UPC
0889349057858,889349057858
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • Rockchip Quad-Core RK3288C Processor
Operating System
  • Chrome OS
Chipset
  • Integrated Rockchip® CPU
Memory
  • LPDDR3 MHz SDRAM, OnBoard Memory 2 GB / 4 GB 
Display
  • 11.6" 16:9 HD (1366x768)
Graphic
  • Integrated Rockchip® Mali T764
Storage
  • 16GB eMMC
Card Reader
  • card reader (Micro SD Micro SDXC Micro SDHC )
Camera
  • HD Web Camera
Networking
  • Integrated 802.11a/b/g/n/ac
  • BT 4.1 support (on WLAN+ BT 4.1 combo card)
Interface
  • 1 x COMBO audio jack 
  • 2 x USB 2.0 port(s)
  • 1 x micro HDMI
  • 1X AC adapter plug
  • 1 x micro SD card
Audio
  • Built-in 2 Speaker(s) And Digital Microphone
Battery
  • 2Cells 38 Whrs
Power Adapter
  • Output :
  • 12 V DC, 2 A, 24 W
  • Input :
  • 100 -240 V AC, 50/60 Hz universal
Dimensions
  • 287 x 194 x 17.9 mm (WxDxH)
Weight
  • 0.98 kg (with Polymer Battery)
Security
  • TPM (Trusted Platform Module)