P2710JA-XS51 Notebook

Manufacturer Part Number
P2710JA-XS51
EAN/UPC
0889349024430,889349024430
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

P2710JA-XS51

Black
No Touch Screen
17.3" HD+ (1600*900), matte
Intel Core i5-4210M 2.6GHz (Turbo up to 3.2GHz)
Mobile Intel HM86 Express Chipset
8GB DDR3L (1600MHz): 2x Socket (one slot installed w/ 8GB, one slot open)
Max Memory 16GB
Intel HD
500GB 7200RPM
DL DVD±RW/CD-RW
Windows 7 Professional (preloaded) w/ optional upgrade to Windows 8.1 Professional (64bit) 
802.11AC
VGA Camera
Bluetooth 4.0
Chiclet Keyboard
47WHrs, 3S2P, 6-cell Li-ion Battery Pack
1YR International/1YR ADP/30-Day Zero Bright Dot/2-way FREE shipping/24-7 tech support/B2B
1x Headphone-out & Audio-in Combo Jack; 1x RJ45 LAN Jack for LAN insert; 1x VGA Port (D-Sub); 1x HDMI; 3x USB 3.0
SD, MMC, MS, MS Pro
6.6LB
16.5" x 11.1" x 1.4" ~ 1.5"
ENERGY START:Yes
EPEAT:No 
90NB07N1-M00200
889349024430