Video Surveillance System

Manufacturer Part Number
QT848-8R3-2
EAN/UPC
0645439243491,645439243491
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera Type: QTN8017B IP Bullet
Image Sensor Type: Sony 1/3 Inch CMOS Exmor
Megapixels: 1080p
Lens Size: 3.6 mm
Field of View: 70 to 75 Degress
IR LEDs: 30
Night Vision: Up to 65 feet
Audio: Audio Input (microphone not included)
ONVIF 2.3
POE Support
Power: 12 Volts
Power Consumption: 5 Watts
Temperature Range: -40 Degrees Faranenheit to 122 Degrees Faranheit


Camera Type: QTN8018D IP Dome Camera
Image Sensor Type: Sony 1/3 Inch CMOS Exmor
Megapixels: 1080p
Lens Size: 3.6 mm
Field of View: 70 to 75 Degress
IR LEDs: 16
Night Vision: Up to 65 feet
Audio: Audio Input (microphone not included)
ONVIF 2.3
POE Support
Power: 12 Volts
Power Consumption: 6 Watts
Temperature Range: -40 Degrees Faranenheit to 122 Degrees Faranheit


QT848 NVR with 2 TB Hard Drive
Video Compression: H.264
Max Hard Drive Storage: Supports 2 SATA AV HDD up to 4 TB
Backup Via: PC, Flash Drive, USB Hard Drive
Power: Built In Power Supply
Power Consumption: 25 Watts without Hard Drive
Recording Option: 720p, 1080p, D1
Resolution: (240 FPS / 30 FPS per channel)
Recording Mode: Motion Detection, Time Schedule, Alarm Trigger, Manual
Video Inputs / Outputs: 8 POE Inputs / 1 VGA Output / 1 HDMI Output / 1 BNC Output
Audio Inputs / Outputs: 1 RCA Input / 1 RCA Output - Supports Audio on 8 Cameras
Alarm Sensor Inputs / Outputs: 8 Inputs / 1 Output
Network Interface: RJ-45 for Router Connection Enabling Remote Monitoring
PTZ (Pan Tilt Zoom Control): Supports through CAT Cable

Viewing
Live Display Resolution: 1080p, 720p, 1280 X 1024, 1024 X 768, 704 X 480
Display Modes: Single Camera, Split Screen Multi-Camera, Auto-Sequence
Video Search: Time, Motion Detection, Alarm Trigger, Manual
Simultaneous Remote Viewers: Up to 20 Users
Stream: Dual Stream

Mobile Streaming
Iphone, Ipad, Android, Windows Phone

Mac Compatibility
10.7 / 10.8 / 10.9

Windows Compatibility
Windows: XP. Vista. Win 7, Win 8

Free Mobile Apps

What's Included
Power Supply for NVR
RJ-45 Ethernet Network Cable
Remote Control
USB Mouse
CD with Manuals and Software
Quick Start Guide

Compatible with QT Series IP Camera Models:


QTN8017B
QTN8018D
QTN8019B
QTN8020D
QTN8021B
QTN8022D