Pro SB-4217HD LED-LCD TV

  • 42” Pro Series True Outdoor All-Weather Television for permanent outdoor installation
  • Ultra-Bright (700 NIT) 42-inch full HD, 1080p LED screen for improved outdoor viewing
  • Direct Sunlight-Readable
  • Anti-glare protective glass and removable front bezel for easy field servicing
  • Massive, side-opening cable/media bay provides easy access
  • (Opening: 6.45” x 13.5” x 3.0” deep / Interior: 7.9” x 17.7” x 2.1” deep)
  • Media bay power port powers media players without the need for external cords (5v@3.5amps / 12v@3amps)
  • Side-mounted cable ports for improved access and visibility
  • High temperature Enhanced Solar Tolerance (EST) technology prevents isotropic blackout
  • Thermal-flow air ventilation system keeps the unit cool & dry in temperatures up to 122 degrees F
  • Ability to operate in cold weather (-40 degrees F)
  • Exterior designed to protect internal components from rain, snow, dust, insects, humidity, and salt air
  • Powder-coated rust-proof aluminum exterior for strength and durability
  • RS232 serial control with discrete on, off, and input control (located in the cable-entry compartment)
  • Rear IR receiver (located in the cable-entry compartment)
  • Innovative water-tight Cable Entry System seals out moisture and allows for easy hook-ups
  • Included - weatherproof detachable 20W speaker bar (top or bottom mount)
  • Quick-change filtration cartridges
  • Weatherproof remote control
  • Weatherproof control buttons with optional tamper-proof plate
  • Remote control Lock-out prevents unauthorized users from changing the programming
  • Includes Weatherproof Detachable 20W Speaker Bar, Weatherproof Remote Control, Warranty, Manual

Manufacturer Part Number
SB-4217HD-BL
EAN/UPC
0810347021954,810347021954
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Screen: Ultra-Bright (700 NIT) 42-inch full HD, 1080p LED screen for improved outdoor viewing 
Resolution: 1920 x 1080 Full HD
Blacklight Brightness - Surface Luminance, white: 700 nits (cd/m2)
Aspect Ratio: 16:9
Contrast Ratio: 1300:1
Viewing Angle: 178 °x 178 °
Response Time: 12 milliseconds
TV formats: 1080p, 1080i, 720p, 480p, 480i
Input Connectors:  
RF: Antenna/CATV (ATSC/QAM/NTSC)x1
HDMI: HDMI™ Input x2
Video Composite: S-Video x1 and Composite Video x1, L/R Audio Inputs x1
Video Component: YPbPr plus Stereo Audio x2
PC: 15-pin D-sub VGA plus Stereo Audio
Control Set: RS232 Serial, Discrete IR Control, Concealed IR Window
Audio Out: Digital SPDIF x 1 (fixed) Analog 1/8” headphone jack (variable
SB-4217 Speaker bar included 
(DS-4217P, DS-4717TSL, DS-4717TSP optional): 10-watt x 2 channel water-resistant detachable speaker module
Input Power: 100-240 VAC, 50-60 Hz 2.8 A Max (2.25a @ 120VAC)
Operating Temp: -40° to 122° F. (-40°to 50°C.) *
Non-op. Temp: -40° to 140° F. (-40° to 60°C.)
(O. -mode with power applied): The non-operating temperature feature requires power to be applied
Accessories Included: Water-resistant remote control
Exterior: Powder-coated aluminum
Exterior Colors: Black, Silver, White
TV Dimensions Landscape: 39.43in W x 23.41in H (26.3in H with speaker) x 5.57in D 1002mm W x 595mm H(670mm H with speaker) x 141mm D
Mount Pattern: 400mm x 400mm
TV Weight: 55.0 lbs; 59.0 lbs with speakers, 24.9kg; 26.8kg with speakers
Residential Warranty: Two year, in factory, parts & labor
Commercial Warranty : Two year, in factory, parts & labor