Surface 3 Type Cover (Black - French)

Tablet to laptop in a snap

Just add Surface 3 Type Cover to your Surface 3 to turn it into a highly versatile laptop. One of the thinnest mechanical keyboards out there, Surface 3 Type Cover features everything you need from a keyboard. It’s also super stable, making it great for typing on your lap—or any surface really. And it’s incredibly easy to slip on and take off.

Full keyboard capabilities

Thin and comfortable to use, Surface 3 Type Cover has the speed and ability of a classic laptop keyboard. Its keys are backlit, making it great for all-nighters. And it comes in eye-catching colours.

Loaded and capable

Surface 3 Type Cover features a QWERTY keyboard, a full row of Function keys (F1-F12), Windows shortcut keys, and media controls. Take control of the cursor with your fingertip using the built-in touchpad.

Doubles as protection

When folded back, Surface 3 Type Cover's keys disable to prevent unwanted typing while you’re using your Surface 3. Flip Surface 3 Type Cover closed to turn the display off and shield the screen from bumps and scratches.

Cool, like you

Surface 3 Type Cover is available in multiple colours, so you can show off how chic you truly are.

Manufacturer Part Number
GV7-00006
EAN/UPC
0885370893274,885370893274
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Supported platforms

Surface 3

Dimensions

10.5 x 7.40 x 0.19 inches (268 x 188 x 4.9 mm)

Weight

<0.58 pounds (<265 grams)

Keys

Activation: Moving (mechanical) keys
Layout: QWERTY, full row of function keys (F1 – F12)
Dedicated buttons for Windows shortcuts and media controls

Interface

Magnetic

Sensors

Accelerometer

Warranty

1-year limited hardware warranty