Tablet to laptop in a snap
Just add Surface 3 Type Cover to your Surface 3 to turn it into a highly versatile laptop. One of the thinnest mechanical keyboards out there, Surface 3 Type Cover features everything you need from a keyboard. It’s also super stable, making it great for typing on your lap—or any surface really. And it’s incredibly easy to slip on and take off.
Full keyboard capabilities
Thin and comfortable to use, Surface 3 Type Cover has the speed and ability of a classic laptop keyboard. Its keys are backlit, making it great for all-nighters. And it comes in eye-catching colors.
Loaded and capable
Surface 3 Type Cover features a QWERTY keyboard, a full row of Function keys (F1-F12), Windows shortcut keys, and media controls. Take control of the cursor with your fingertip using the built-in touchpad.
Doubles as protection
When folded back, Surface 3 Type Cover keys disable to prevent unwanted typing while you’re using your Surface 3. Flip Surface 3 Type Cover closed to turn the display off and shield the screen from bumps and scratches.
Cool, like you
Surface 3 Type Cover is available in 5 colors, so you can show off how chic you truly are. Choose from black, bright blue, red, dark blue, and bright red.
Note:
Supported platforms Surface 3
Dimensions 10.5 x 7.40 x 0.19 inches (268 x 188 x 4.9 mm)
Weight <0.58 pounds (<265 grams)
Available colors Black
Bright Blue
Red
Dark Blue
Bright Red
Keys Activation: Moving (mechanical) keys
Layout: QWERTY, full row of function keys (F1 – F12)
Dedicated buttons for Windows shortcuts and media controls
Interface Magnetic
Sensors Accelerometer
Warranty 1-year limited hardware warranty