Surface Screen Protector (Surface 3)

Save your Surface screen

The Surface Screen Protector shields the screen of your Surface 3 and Surface Pro 3 from nicks and chips. Built with tempered glass, it reduces wear while preserving great screen clarity and snappy response time. And it fits like a glove.

Real, solid glass

Surface Screen Protector is made with tempered glass and curved edges to offer premium scratch and chip protection for your Surface Pro 3 and Surface 3.

Premium protection

Designed for maximum clarity, Surface Screen Protector is only 0.5mm thin, so you can use your Surface Pen to write comments in documents, take notes, or work creatively in your favourite app.

Plays well with Surface stuff

This screen protector fits snugly on your Surface 3 and Surface Pro 3 tablets and is easy to apply. Plus, it works with your Surface accessories, including the Surface Pro 3 Docking station, Type Cover, and Pen.

Manufacturer Part Number
GW4-00001
EAN/UPC
0885370893137,885370893137
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Compatibility

Surface 3

Dimensions
(L/W/H)

10.4 in (263.4mm) x 7.2 in (183.4mm) x 0 in (0.5mm)

Weight (lbs.)

0.1 (49g)

Included in box

Alcohol wipe
Microfiber cloth
Cleaning tape

Warranty

1-year limited warranty