Wireless 2.4 GHz IP Surveillance System

Eyes on Everywhere

Security concerns top the agenda of many organizations today. But not all surveillance challenges fit into a neat little box. From airports to parks, farms and military bases, some locations extend for miles and bear the brunt of the elements. Campuses, civic centers, shopping complexes plus indoor and outdoor arenas can be crowded with buildings and other obstructions, and may also be saturated with a spectrum of RF signals.

Superior Connectivity by Far

Longer connectivity distances can be achieved when two Outdoor APs of the same frequency band are paired together in a Point-to-Point (PtP) deployment, aligning their dish-shaped antennas to face each other. Thus, each gets the full impact of the focused narrow wireless single beam which helps reduce frequency interference over long-range transmissions.

Excellent Performance in Harsh Environments

The Outdoor Wireless Access Point forms the heart of the Wireless IP Surveillance System for deployments over great distances to substantially extend wireless transmission range and deliver stable connectivity for miles, even amid unforgiving environmental conditions. Powerful dual-polarized internal 13 dBi directional antennas extend wireless connections up to 5-miles point-to-point. High 26 dBm output power ensures high-receive sensitivity and 802.11n wireless speeds to 300 Mbps, reaching up to 90 Mbps at ½ mile away on 2.4 GHz provide fast streaming of surveillance footage. The AP’s tough IP55-rated waterproof and dustproof housing withstands harsh outdoor climates ensuring optimal performance.

Powerful Surveillance

With powerful, built-in IR LED illuminators and a removable mechanical IR Cut filter, the IP camera is able to provide clear image quality day or night in low light or total darkness up to 32 feet/10 meters. Managing lighting conditions and adjusting the digital exposure is made easy with Wide Dynamic Range Technology (WDR) which provides clear images even in highly backlit environments or where lighting intensity varies such as when the camera is directed toward windows, entry points or outdoors. Its ultra-wide angle 1-Megapixel lens captures high-resolution images over broader areas, reducing deployment costs by replacing multiple cameras and improving investigations by capturing better, more useful evidence.

Simplified Setup and Maintenance

The Outdoor AP is easy to install virtually anywhere. It includes a proprietary PoE injector (EPE-1212) to supply power for the unit while providing a data connection over the same Ethernet cable. This is especially useful for deployments where a power outlet may be scarce or unavailable—under the eaves of roofs, or high on light poles, extending power up to 100m. Its 360-degree 3-axis pivoting arm locks for precise alignment and comes with a pole-mounting kit.

Now Available! Wireless IP Surveillance System Demo Units

Demo the new Wireless IP Surveillance System now for a limited time at 30% off MSRP and get a FREE EnStation. Sign up today to take advantage of this special offer.

Manufacturer Part Number
EDS8012
EAN/UPC
0655216007642,655216007642
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

1-MP Day/Night Bullet IP Surveillance Camera

Image Sensor
¼” 1-Megapixel Progressive Scan CMOS Image Sensor

Lens
Fixed Board Lens
Fixed-Focus, 4 mm @ F1.5

F.O.V.
60° (diagonal)

Day/Night
Removable IR-Cut Filter

Minimum Illumination
Color (IR-Off): 0.5 lux @ F1.5
B/W (IR-On): 0 lux @ F1.5

IR Illuminator
12 pcs IR Illuminator LEDs, effective up to 32-feet/10 meters     

Shutter Time
1/7.5 sec. to 1/24,000 sec.

Physical Interface (All-in-One Cable)
1 x RJ45 10/100 Base-T (802.3af PoE)
1 x Terminal Block for Digital Input/output
1 x Reset Button

Power Input
Power Input: 12V/1A/, PoE 48V

Video Compression
H.264/MPEG4/MJPEG

Stream
2x Video Streams

Frame Rates
Up to 30 fps at 1280 x 720
    
Image Settings
Adjustable Image Size, Quality & Bit Rate
Configurable Brightness, Sharpness, Contrast, Saturation, Exposure
AGC/AWB/AES
Flip & Mirror
Time Stamp & Text Caption Overlay
Manual/Auto Day & Night Mode

Networking
10/100 Mbps Ethernet, RJ-45
Power-over-Ethernet (PoE 802.3af class 2)

Protocol
IPv4, TCP, UDP, DHCP, NTP, DNS, DDNS, SMTP, FTP, HTTP, UPnP, NFS/Samba client, QoS/DSCP, RTP, RTSP, 3GPP, PPPoE

ONVIF Compatible (Profile S)

RF Connector
Reverse SMA Plug

Security
Admin/User account level

Password Protection
WEP/WPA/WPA2-PSK

Alarm & Event/Recording
Event Trigger
Motion/Audio-In Detection

Event Notification
Email/Push Notifications

Video Buffer Pre-Alarm & Post-Alarm
5-seconds pre-alarm/post-alarm

Schedule Recording

Event Actions
File Upload to NFS/SAMBA/FTP/SMT, EnGenius Cloud & Play Audio
Video Playback (PC/iPhone®/Android™)
EnGenius Simple Smart Recording (Only for EnGenius Cloud Series Routers/Gateways)

Mobile Apps Supported
iPhone/iPad/Android devices

Viewing System Requirements
Operating System
Microsoft Windows XP/2000/2003/Vista/2007/2008

Web Browser
IE, Safari, Chrome, Firefox, Opera

View Clients
Live viewing for up to 5 clients

Environmental & Physical

Temperature Range
Operating: -4° F to 122° F (-20°C to 50° C)
Storage: -40º F to 140º F (-40º to 60º C)

Humidity (non-condensing)
Operating: 80% or less

Waterproof
IP66-Rated Enclosure

Dimensions & Weights
IP Camera (EDS5110) Device with Bracket
Weight: 1.65 lbs. (.75 kg)
Length:  10.82” (275 mm)
Width: 5.7” (145 mm)
Height: 4.72” (120mm)

Certifications
FCC, CE