16GB DDR4 SDRAM Memory Module

This Industry Standard 16GB DDR4-2133MHz dual rank load-reduced ECC 1.2V 288-pin CL15 factory original LRDIMM is 100% guaranteed to be compatible with your system and to work right the first time. All of our server memory is built to strict JEDEC standards at one of the tier 1 facilities (Samsung, Micron, or Hynix). Our products are also guaranteed by federal law to not affect or void OEM warranties.

Manufacturer Part Number
AM2133D4DR4LRLP/16G
EAN/UPC
0821455318980,821455318980
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CAS Latency: CL15
Chip By Value: x4
Compatible OEM: Industry Standard
DIMM Type: Load-Reduced
Error Correction: ECC
Factory Original Tier 1: Yes
Form Factor: LRDIMM
Kit: No Kit - 1 Piece
Memory Size: 16GB
Memory Speed: DDR4-2133MHz
Memory Voltage: 1.2V
Pins: 288
Product Shipping Dimension(HxWxD): 0.5 in. x 3.75 in. x 6.5 in.
Product Shipping Weight(LB): 0.75
Rank: Dual
Speed: 2133MHz
Technology: DDR4
UPC Code: 821455318980