HD/DTV/UHF/VHF/FM 360° Motorized Rotating Antenna

The QFX ANT-105 provides full-band DTV/VHF/UHF/FM reception while the built-in motor rotates 360° for optimal reception at 1080p, 1080i, and 720p resolution—allowing owners to view digital channels on their HDTVs in stunning detail, vibrant colors, and sharp contrast.

Manufacturer Part Number
ANT-105
EAN/UPC
0606540000038,606540000038
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model: ANT-105
HD/DTV/UHF/VHF/FM 360° Motorized Rotating Antenna

  • HD, DTV, VHF, UHF and FM Radio Ready, Connect to DTV Tuner to Receive Digital and Analog Programming
  • HDTV 1080P, 1080i, 720P Support
  • Full Band DTV/VHF/UHF Receiver
  • 360° Motorized Amplified Rotating Antenna
  • Built-in Signal Booster 28-35dB Gain
  • Impedance: 75 Ω
  • Operates up to 2 TV Sets
  • Remote Control Included
  • 50 Feet Coaxial Cable
  • Power 110-127V AC 60Hz
  • Master Carton Qty: 10
  • Master Carton Weight: 38 LBS
  • Master Carton Dimensions: 23x19x21
  • Gift Box Dimensions: 18.5x4.5x10
  • Unit Weight: 3.7 LBS
  • ANT-105: UPC 6 06540 00003 8