Low Profile 12Gb/s Eight-Port SAS Internal RAID Adapter

Supermicro Low Profile 12Gb/s Eight-Port SAS Internal RAID Adapter

The Supermicro MegaRAID Low Profile AOM-S3108M-H8 features 8 internal SAS connectors for high-performance storage connectivity. This RAID card is built on the LSI Logic SAS IC technology and proven MegaRAID technology. It addresses the growing demand for increased data throughput and scalability requirement across the enterprise-class server platforms. With high performance RAID architecture, including hardware RAID 5 and 6, this new RAID controller card supports high capacity storage applications. It delivers cost effective storage solutions using SATA drives and maximum performance and reliability with SAS drives.

With the option of supercar/TFM unit, this provides cached data protection and allows system builders to protect cached data even during the most catastrophic system failures.

Use a LSI SAS 3108 I/O processor for optimum RAID performance and a PCI Express host interface for increased bandwidth. This RAID adapter delivers an intelligent and robust RAID solution.

Manufacturer Part Number
AOM-S3108M-H8
EAN/UPC
0672042169160,672042169160
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • LSI SAS 3108 8-port PCI-E SAS-3 controller
  • 8-port (8 internal) 12Gb/s per port
  • Supports 16 physical Devices
  • Supports RAID 0, 1, 5, 6, 10, 50, 60
  • On board hardware IO Processor
  • 2GB 1866MHz DDR3 on-card cache
  • Advanced array configuration and management utilities
  • Automatically negotiates PCI-E link widths
  • Power management support
  • Supports 1.5, 3.0, 6.0 and 12Gb/s SAS and SATA data transfer rates
  • Port independent auto-negotiation
  • Supports SSP, SMP, STP and SATA protocols
  • Optional Supercap/TFM Unit for cached data protection (BTR-TFM8G-LSICVM02; Installation kit: MCP-240-00127- 0N) - Ambient operating temperature from 10°C - 55°C
  • OS Support : Windows XP, 2K3, 2K8, Vista, RedHat Enterprise and SUSE Linux
  • Supports fastpath(Free) and cachecade (AOC-CHCD-PRO2-ESW)

Dimensions
H x L: 2.5" x 5.2"
 
Compatible Motherboards and Servers
Motherboards:
• X10DRW-i
• X10DRW-iN
• X10DRW-iT