Redefine life like image presentation with the HP Z27q 27-inch IPS 5K Display, which delivers more screen real estate and color clarity with an astounding 5K resolution.
This is how we do 5k.
Experience amazingly sharp details on a 27-inch diagonal 5120 x 2880 resolution screen with 14.7 MP, a 16:9 aspect ratio, and high brightness. Wide viewing angles make every seat a great seat.
Out-of-the-box color calibration.
Enjoy accurate color calibration for sRGB, Adobe® RGB, and BT.709—the same color space as Blu-ray media—from the very first time you power on.
Extraordinary color.
Get smoother gradations, clearer images, and unbelievably rich color presentation on all your projects from the professional grade, 10-bit color quality and up to 1.07 billion colors.
Additional featuresGet comfortable.Note:
Monitors
HP Promo Z27q 5 IPS 5K Display
Input Signal
DisplayPort 1.2 (2 needed for native resolution) HDCP supported
Contrast ratio
1000:1 Contrast Ratio
Brightness (typical)
300 nits
Tilt
Tilt -5° to + 22°°
Pivot rotation
N/A
Height adjustability range
Yes, 130 mm
Horizontal/Vertical viewing angle (typical)
178/178 degrees
Max Power Rating
125 Watts
Native resolution
5120 x 2880
Response rate (typical, rise and fall)
14 ms response time
Asset Control
none
Integrated speakers
No integrated speakers, HP Speaker Bar optional
Anti-Glare and Anti-Static
N/A
Warranty
Protected by HP, including a 3 year standard limited warranty. Optional HP Care Pack Services are extended service contracts that extend your protection beyond the standard warranties.