READY FOR YOUR COLDEST ENVIRONMENTS
Give your workers the real-time information they need to streamline inventory management in your coldest environments with the Omnii XT15f. The Omnii XT15f builds on the Omnii adaptable platform, adding features that enable your workers to achieve flawless fulfillment in the coldest corners of your supply chain — from the loading dock to a freezer in an ice cream manufacturing plant to an outdoor yard in the arctic cold of a wintery day.
FEATURES AND BENEFITS
The right mobile device for different cold chain environments with Chiller and Arctic models
The condensation-resistant Chiller model is built for -4° F/-20° C environments, while the condensation-free Arctic model is ideal in -22° F/-30° C freezers and for workers moving between cold and warm environments. Both models offer frost-free scanning technology — a heated scan window that prevents internal fogging to ensure successful scanning in condensing environments. Both models also offer a specialized keyboard that is tested and proven to overcome ice buildup and prevent keys from freezing. The Arctic model includes two additional features that maintain display performance in extreme cold: optical bonding prevents internal fogging on the display, while an automatic display heater prevents the deterioration of screen refresh rates common in lower temperatures.
Rugged design for superior reliability and TCO
With a dual IP65 and IP67 sealing, workers can spill water on or even drop the device in a puddle of water — or work out in the pouring rain. And even a 6.5 ft./2 m drop to concrete won’t impact operation.
A class-leading keyboard and display deliver superior usability
The large high-resolution color touchscreen makes it easy for workers to interact with applications. Key size and placement make data entry easy with one hand, gloved or ungloved. The display is easy to see in just about any lighting condition, including bright sunlight. With plenty of single-press “F” keys, both the 58-key alphanumeric and 34-key numeric keyboards bring push-button simplicity to complex applications.
Industry leading bar code scanning
Three best-in-class scanning options allow you to capture the bar codes you use today and in the future — 1-D or 1-D/2-D. Our extraordinary extended range 2-D imager delivers true laser speed on all bar codes, from near contact to over 30 ft./9.14 m away. And with Zebra's superior bar code technology, workers can even capture bar codes that are damaged, scratched, under shrinkwrap or on items that are on the highest shelf of a warehouse rack.
Flexible wireless connectivity options
802.11a/b/g/n Wi-Fi provides compatibility with virtually any wireless LAN; support for ‘N’ provides plenty of bandwidth to support any application — from terminal emulation to today’s graphics-intensive web-based Warehouse Management Systems.
Maximize value with maximum uptime
Field serviceability and our support program options help you keep the Omnii XT15f in service and in the hands of your workers. You can change the display, the keyboard and the scanner, right in your facility — no need to send the device to a service depot. And our optional support services cover everything, including accidental damage and wear and tear.
Note:
PHYSICAL CHARACTERISTICS
Dimensions: 8.89 in. L x 3.86 in. W x 3.2 in. D at display (grip area 1.22 in. D) ; 226 mm L x 98 mm W x 82 mm D at display (grip area 31 mm D)
Keyboard: Two high-reliability keypads with specially designed keyboards that resist freezing due to ice build-up in condensing environments: 58-key full alphanumeric with 6 single-push “F” keys
Power: PowerPrecision Lithium ion batteries, 5300 mAh High Capacity Smart Freezer battery designed for high performance in low temperatures
Display: 3.7 in. VGA (640 x 480) transflective color/touch display: Extreme Duty for rugged environments as low as to -22° F/-30° C: improved impact resistance (1.25 Joule impact); better abrasion resistance; 160 cd/m2 brightness; optical bonding prevents internal display fogging in condensing environments; display heater maintains screen refresh rate
Heater: Multi-core heater control logic board that dynamically heats scan window and LCD display
Audio: Integrated microphone and speaker; high volume 95dBA beeper; vibration feedback
PERFORMANCE CHARACTERISTICS
CPU: TI OMAP 3, 800 MHz
Operating System: Windows® Embedded Handheld 6.5
Memory: 512MB RAM and 1GB Flash
Bar Code Scanner: SE4600 2-D long range imager
Application Software: Windows Embedded Handheld 6.5: Windows® Office Mobile 2010, includes Word, Excel, PowerPoint, OneNote and SharePoint; Internet Explorer Mobile; Windows Office Outlook Mobile; Windows Media Player Mobile
Terminal Emulation: TekTerm; Wavelink
Mobile VPN: NetMotion Mobility XE VPN
Device Mgmt: Mobile Control Center (MCC)
Software Utilities: Kiosk Mode; Total Recall; Tweakit; Dr. Debug
USER ENVIRONMENT
Operating Temp.: -22° to 122° F/-30° to 50° C
Storage Temp.: -40° to 140° F/-40° to 60° C
Humidity: Condensing (condensation-free using internal heaters)
Sealing: IP65, IP67, IEC 60759
Drop Specification: Multiple 6.5 ft./2 m drops to polished concrete
Integrated Sensors: Motion (accelerometer); digital compass
ESD: ±15kV air discharge, ±8kV contact
REGULATORY
Worldwide Safety, EMC, RF, Laser approvals; CE Mark; E Mark (vehicle cradles); RoHS compliant; WEEE compliant; REACH compliant
WARRANTIES
Subject to the terms of Zebra's hardware warranty statement, the Omnii XT15f is warranted against defects in workmanship and materials for a period of 1 (one) year from the date of shipment. For complete warranty statement, go to: http://www.zebra.com/warranty
RECOMMENDED SERVICES
Primary Services; Modular Services