Phantom 1000W 2 Channel Full Range, Class A/B Amplifier

Drive up the volume with the Boss Audio Phantom PT1600 2-Channel Class A/B Full Range Amplifier. This powerful 2-Ohm stable amplifier features 1600 Watts Max Power with a MOSFET power supply to rock your tunes. Customize the sound with the Variable Low and High Pass Crossover and Bass Boost. Shift the sound into high gear with the Remote Subwoofer Control. Bridge Channels for even more power and flexibility. The Phantom Series are full-featured amplifiers that offer eye-catching Multi LED Backlit Illumination and customization for high quality sound and performance. Enjoy better sound with the Boss Audio PT1600.

Manufacturer Part Number
PT1000
EAN/UPC
0791489122801,791489122801
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Amp Topology|Full Range, Class A/B
Channel Configuration|2/1 Channel
Power Supply Type|MOSFET Power Supply
Total Power Output|1000 Watts
Peak Power @ 2 Ω|500Watts x2
Peak Power @ 4 Ω|250Watts x2
Bridged Power @ 4 Ω|1000Watts x1
RMS Power @ 2 Ω|375Watts x2
RMS Power @ 4 Ω|188Watts x2
Bridged RMS Power @ 4 Ω|750Watts x1
Speaker Impedance|2 to 8 Ω
T.H.D. (Total Harmonic Distortion)|0.01 %
Channel Separation ≥|90 dB
S/N Ratio (A-Weighted)|103 dB
Frequency Response|9Hz to50kHz±1 dB
RCA Inputs|2 Channel
High Level Inputs|Yes
Low Pass Filter|50Hz to250Hz
High-Pass Filter|Variable50HzHz to250Hz
Bass Boost|Variable0to18dB
Subwoofer Level Control|Yes
Input Sensitivity Switch|Yes
Thermal/Overload/Short Protection|Yes
Length|9.5"
Width|10.31"
Height|2.25"