Phantom 1500W Monoblock, Class A/B Amplifier

Rock the road with the Boss Audio Phantom PM1500 Class A/B Monoblock Amplifier. This powerful 2-Ohm stable amplifier features 1500 Watts Max Power with a MOSFET power supply to blast out your tunes. Customize the sound with Low Pass Crossover and Bass Boost. Turn up the Bass and feel the beat with the Remote Subwoofer Control. The Phantom Series are full-featured amplifiers that offer eye-catching Multi LED Backlit Illumination and customization for high quality sound and performance. Pump up the volume with the Boss Audio PM1500.

Manufacturer Part Number
PM1500
EAN/UPC
0791489122726,791489122726
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Amp Topology|Monoblock, Class A/B
Channel Configuration|1 Channel
Power Supply Type|MOSFET Power Supply
Total Power Output|1500 Watts
Peak Power @ 2 Ω|1500Watts x1
Peak Power @ 4 Ω|750Watts x1
RMS Power @ 2 Ω|1125Watts x1
RMS Power @ 4 Ω|563Watts x1
Speaker Impedance|2 to 8 Ω
T.H.D. (Total Harmonic Distortion)|0.01 %
S/N Ratio (A-Weighted)|103 dB
Frequency Response|9Hz to50kHz±1 dB
RCA Inputs|2 Channel
High Level Inputs|Yes
Low Pass Filter|50Hz to250Hz
Bass Boost|Variable0to18dB
Subwoofer Level Control|Yes
Input Sensitivity Switch|Yes
Thermal/Overload/Short Protection|Yes
Length|10"
Width|10.31"
Height|2.25"