6.5" 2-way 200W Marine Full Range Speaker

6.5" 2-way 200W Marine Full Range Speaker

  • Weather Proof Full Range 6.5" 2-way Speaker Pair
  • 200 Watts MAX 100 Watts RMS Power Handling per Pair
  • 70 Hz to 20 kHz Frequency Response and 88dB Sensitivity
  • Polypropylene Woofer Cone and Treated Cloth Surround
  • 1 Tweeter Per Speaker, Multi-color Illumination Options with Wireless Remote
  • Manufacturer Part Number
    MRGB65
    EAN/UPC
    0791489121880,791489121880
    Full Product Specifications

    Note:

    • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
    • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
    • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

    GRILL: Yes
    MOUNTING_DEPTH: 2.625" 
    MOUNTING_HOLE_WIDTH: 5.75"
    REMOTE: Yes
    RGB Sync HUB
    Wireless remote
    Stainless speaker mounting hardware