10 inch Single Voice Coil (4 Ohm) 600-watt Subwoofer

10" Subwoofer Single Voice Coil (4 Ohm) 600W

  • Weather Proof One 10" Woofer with Single 4 ohm Voice Coil
  • 600 Watts MAX 300 Watts RMS Power Handling
  • 85dB Sensitivity, 44 Hz Resonant Frequency
  • Polypropylene Cone and Rubber Surround

Manufacturer Part Number
MR101
EAN/UPC
0791489118910,791489118910,0853585408149,853585408149
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Subwoofer Size|10"

Peak Power Handling|600 Watts

RMS Power Handling|300 Watts

Voice Coil Configuration|Single

Impedance|4 Ω

Mounting Diameter|9.25"

Mounting Depth|4.5"

FS|44 Hz

Qes|0.583

Qms|6.702

Qts|0.55

Vas|1.234 CuFt

Xmax (One-Way)|9 mm

Sensitivity (1W/1m)|85 dB