Crest the waves while enjoying your music with the BOSS Audio MGR350B Weatherproof Gauge Mech-Less Digital Media Player. Turn on the Weather Band/AM/FM radio, hook up your smartphone or MP3 player through the Auxiliary input or plug into the USB port to charge or play USB-connected devices. Bluetooth technology lets you stream audio apps like Spotify and Pandora. Change up the sound with the built-in Subwoofer Control and Preset EQ. With an IPX Rating of 6, state-of-the-art weatherproofing materials and special UV protection coatings, the MGR350B resists corrosion and is protected from the elements. Keep your tunes flowing with the Boss Audio MGR350B.
Note:
MP3 through|USB
Other Formats|WMA
Bluetooth Audio Streaming|Yes
Bluetooth Supported Profiles|A2DP, AVRCP
USB Port|Rear Cable
Aux-In|Rear Cable
Pre-Amp Outputs|Front, Rear / Sub
Total Power Output|240Watts <br />(60Watts x4Ch)
Switchable Tuner Frequencies|USA, EUROPE, ASIA, AUST
RDS Tuner|Yes
Tuner Preset|12FM /6AM
Selectable Preset EQ|Yes
Chassis Type|Gauge
Width|3"
Height|3"
Depth|5"