Black 600 Watt Motorcycle/ATV Sound System w Bluetooth Audio Streaming

Max out your playlists while you ride the roads or the trails with the Boss Audio MCBK420B Black Weatherproof Motorcycle Sound System. Power up your music on your 12V Motorcycle, Scooter or ATV with the 600 Watt Max Power Amp and a pair of 3" Full Range Speakers. Hook your Smartphone or MP3 Player up to the Auxiliary Input. Bluetooth Audio Streaming lets you play your favorite music apps like Spotify and Pandora. Turn up the sound with the Wired Remote Volume Control. The MCBK420B features Weatherproof Speakers to provide protection against the elements. For high quality sound on the go, fire up the Boss Audio MCBK420B.

Manufacturer Part Number
MCBK420B
EAN/UPC
0791489123082,791489123082
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

GB_HEIGHT:  5.125
GB_LENGTH :  16
GB_WEIGHT_LB:  5.00
GB_WIDTH:  5.625
Marine
Pair of Black 3" Full Range Speakers
600 Watt Max Amplifier with Wired Remote Volume Control
Bluetooth Audio Streaming - Stream your Favorite Music or Music Service like Spotify or Pandora Wirelessly
One Pair RCA Inputs, 3.5 mm Aux Input Compatible with Audio Output of Smartphones and MP3 Players
Frequency Response 80Hz to 15KHz, SN >85dB, THD: < 0.01%
Includes Mounting Brackets Adjustable to fit 0.75" to 1.25" Handle Bars
Great for 12V Motorcycles, Scooters and ATV's!
Channel Separation: >50 dB
Operational Power 12VDC [10 to 16V allowable]
Bluetooth pairing code: 0000