Chaos 12 inch DUAL Voice Coil (4 Ohm) 1800-watt Subwoofer

12" Subwoofer DUAL Voice Coil (4 Ohm) 1800W

  • One 12" Woofer with DUAL 4 ohm 2" Voice Coil
  • 1800 Watts MAX 900 Watts RMS Power Handling
  • 86dB Sensitivity, 36 Hz Resonant Frequency
  • Polypropylene Cone and Rubber Surround
  • Works in 1.2 CuFt Sealed or 1.7 CuFt Ported enclosure
  • Manufacturer Part Number
    CH12DVC
    EAN/UPC
    0791489122955,791489122955
    Full Product Specifications

    Note:

    • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
    • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
    • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

    Subwoofer Size|12"
    Peak Power Handling|1800 Watts
    RMS Power Handling|900 Watts
    Voice Coil Configuration|DUAL
    Impedance|4 Ω_
    Mounting Diameter|11"
    Mounting Depth|5.32"
    FS|36 Hz
    Qes|0.74
    Qms|3.4
    Qts|0.61_
    Vas|1.42 CuFt
    Xmax (One-Way)|16 mm
    Sensitivity (1W/1m)|86 dB
    Recommended Sealed|1.2 CuFt
    Recommended Ported|1.7 CuFt
    Port Dimension|Round 5.5 Inch
    Port Length|38"
    Port Frequency|30 Hz