Single-DIN MECH-LESS Bluetooth

Sway to the sounds of the BOSS Audio 630UASB Weatherproof Mech-Less Digital Media Player with Built-in Speakers. Tune into the AM/FM radio, hook up your smartphone through the Auxiliary input or plug into the USB and SD ports for more digital music options. Bluetooth technology lets you stream audio apps like Pandora and Spotify and make calls hands-free. State-of-the-art weatherproofing materials and special UV protection coatings provide resistance to corrosion and protection from the elements. Rock to the rhythm of the waves with the BOSS Audio 630UASB.

Manufacturer Part Number
630UASB
EAN/UPC
0791489122818,791489122818
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • AMS: YES
  • AUXLOCATION: Front panel
  • BLUETOOTH_AUDIO_STREAMING: YES
  • BTSP1: A2DP
  • BTSP2: HFP
  • CHANNEL_CONFIG: 4/3/2 Channel
  • CLOCK: YES
  • ISO: YES
  • MOUNTING_DEPTH: 2.52
  • MOUNTING_HOLE_HIGH: 2
  • MOUNTING_HOLE_WIDTH: 7
  • PRE_AMP_OUTPUT: Front
  • PRESET_EQ_RESPONSE_CURVES: YES
  • SD_CARD_LOCATION: Front panel
  • Featuring Built-In Speakers
  • SWTICHABLE_RADIO_1: USA
  • SWTICHABLE_RADIO_2: EUROPE
  • SWITCHABLE_TUNER: YES
  • TOTAL_CHANNELS: 4
  • TOTAL_POWER_OUTPUT: 160
  • USBLOCATION: Front panel
  • WATTS_PER_CH: 40