Single-DIN MECH-LESS Bluetooth
Enjoy your digital playlists with the BOSS Audio 611UAB Mech-less Digital Media Receiver. Hook your smartphone or MP3 player up with the Auxiliary input or plug into the USB and SD ports to play your own music library. You can also tune into your favorite FM/AM radio station. Kick it up a notch and use Bluetooth technology to stream music from audio apps like Pandora and Spotify or make calls hands-free. Choose your music style with the built-in Preset EQ. You can also charge any USB device on the go. Digital music rules on the BOSS Audio 611UAB.
Note:
MP3 through|USB/SD
Other Formats|MP3, WMA
Bluetooth Audio Streaming|Yes
Bluetooth Hands-free|Yes
USB Port|Front panel
SD Port|Front panel
Aux-In|Front panel
Pre-Amp Outputs|Front & Rear
Total Power Output|200Watts <br />(50Watts x4Ch)
Last Position Memory|Yes
Switchable Tuner Frequencies|USA, EUROPE
Tuner Preset|18FM /12AM
Selectable Preset EQ|Yes
ID3-Tag Information|Yes
Clock Display|Yes
Chassis Type|Single-DIN
Width|7.125"
Height|2.125"
Depth|4"