Single-DIN MECH-LESS Multimedia Player (no CD/DVD)

Single-DIN MECH-LESS

Enjoy your digital playlists with the BOSS Audio 610UA Mech-less Digital Media Receiver. Hook your smartphone or MP3 player up with the Auxiliary input or plug into the USB and SD ports to play your own music library. You can also tune into your favorite FM/AM radio station. Choose your music style with the built-in Preset EQ. Digital music rules on the BOSS Audio 610UA.

  • 50 Watts x 4 Max Power, Balance/Fader/Bass/Treble and Preset built-in EQ
  • No CD or DVD Player, Plays USB/SD, MP3, WMA, FM/AM and Smart Phones
  • Compatible with Audio out from Smartphones and MP3 Players
  • USB, SD, Aux, Inputs
  • Front & Rear Pre Amp Outputs

Manufacturer Part Number
610UA
EAN/UPC
0791489122832,791489122832
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

MP3 through|USB/SD
Other Formats|MP3, WMA
USB Port|Front panel
SD Port|Front panel
Aux-In|Front panel
Pre-Amp Outputs|Front & Rear
Total Power Output|200Watts <br />(50Watts x4Ch)
Last Position Memory|Yes
Switchable Tuner Frequencies|USA, EUROPE
Tuner Preset|18FM /12AM
Selectable Preset EQ|Yes
ID3-Tag Information|Yes
Clock Display|Yes
Chassis Type|Single-DIN
Width|7.125"
Height|2.125"
Depth|3.5"