Category 5e performance, 28 AWG UTP patch cord with Pan-Plug™ Modular Plugs on each end.
Note:
Std. Pkg. Qty.: 1
Product Type: Copper Patch Cord
Performance Level: Category 5e/Class D
Cable Color: Blue
Length (ft.): 7.00
Length (m): 2.1
Flammability Rating: Dual Rated (CM/LSZH)
Termination End 1: Modular Plug
Termination End 2: Modular Plug
Standards: PoE,PoE+
Wiring Scheme: T568A
CE Compliant: Yes
Nominal Cable O.D. (In.): 0.149
Nominal Cable O.D. (mm): 3.8
Operating Temperature: 14°F to 140°F (-10°C to 60°C)
Storage Temperature: -40°F to 158°F (-40°C to 70°C)
UL5A Listed: -
RoHS Compliancy Status: Compliant
Min. Order Qty.: 1.0000