Cat.5e UTP Patch Network Cable

Category 5e performance, 28 AWG UTP patch cord with Pan-Plug™ Modular Plugs on each end.

Manufacturer Part Number
UTP28CH3
EAN/UPC
0007498341769,007498341769
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Std. Pkg. Qty.: 1
Product Type: Copper Patch Cord
Performance Level: Category 5e/Class D
Cable Color: Off White
Length (ft.): 3.00
Length (m): 0.9
Flammability Rating: Dual Rated (CM/LSZH)
Termination End 1: Modular Plug
Termination End 2: Modular Plug
Standards: PoE,PoE+
Wiring Scheme: T568A
CE Compliant: Yes
Nominal Cable O.D. (In.): 0.149
Nominal Cable O.D. (mm): 3.8
Operating Temperature: 14°F to 140°F (-10°C to 60°C)
Storage Temperature: -40°F to 158°F (-40°C to 70°C)
UL5A Listed: -
RoHS Compliancy Status: Compliant
Min. Order Qty.: 1.0000