Cat.6 UTP Patch Network Cable

Category 6/Class E, UTP, small diameter patch cords shall be constructed of 28 AWG, unshielded, twisted pair, stranded copper (dual-rated CM/LSZH) cable with high performance modular plugs. Patch cords shall be offered in multiple lengths and colors for design flexibility.

Manufacturer Part Number
UTP28SP15BU
EAN/UPC
0074983653027,074983653027
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Category 6/Class E channel and component performance:  Exceeds all ANSI/TIA-568-C.2 Category 6 and ISO 11801 Class E Edition 2.1

electrical performance requirements for all frequencies from 1 to 250 MHz

Note: These patch cords utilize 28 AWG conductors which do not meet the 22 to

26 AWG conductor size of patch cable referenced in ANSI/TIA-568-C.2, resulting

in an increased attenuation de-rating value of 1.9. Supports 96 meter channels

that include 90 meter permanent links. Supports 93 meter channels with 10

meters of patch cords included in the channel.

Cable diameter:  0.150 in. (3.8mm) nominal

FCC and ANSI compliance:  Meets ANSI/TIA/EIA-1096-A; contacts plated with 50 microinches of gold for

superior performance

IEC compliance:   Meets IEC 60603-7

c(UL)US listed:  UL 1863, CSA standard C22.2

PoE compliance:  Meets IEEE 802.3af and IEEE 802.3at for PoE applications in bundle sizes up

to 48 cables

Operating temperature:  14°F to 140°F (-10°C to 60°C)

Storage temperature:  -40°F to 158°F (-40°C to 70°C)

Plug housing:  UL94V-0 rated clear Polycarbonate

Contacts:  Gold plated phosphor bronze

RoHS compliance:  Compliant

Flammability rating:  CM/LSZH dual rated