AC750 Wireless Travel Router

TRENDnet’s AC750 Wireless Travel Router, model TEW- 817DTR, is a powerful travel router for on the go professionals. Concurrent high performance WiFi AC and N bands network all wireless devices. Router mode turns a wired internet connection into a wireless network. Wireless ISP (WISP) mode shares a single password protected hotel WiFi connection with multiple users. The compact router plugs directly into an outlet and interchangeable North America, Euro, and UK power prongs work on all continents.

Internet Sharing
Router mode shares a wired connection and WISP mode shares a WiFi connection (WISP compatible) with multiple users.

WiFi for All
WiFi AC and WiFi N devices are supported by concurrent 433 Mbps WiFi AC and 300 Mbps WiFi N networks.

Travel Ready
Stay connected on all continents with easily interchangeable USA, Euro, and UK power plugs.

Manufacturer Part Number
TEW-817DTR
EAN/UPC
0710931160642,710931160642,0710931160659,710931160659
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards

  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.11a
  • IEEE 802.11b
  • IEEE 802.11g
  • IEEE 802.11n (up to 300 Mbps)
  • IEEE 802.11ac (up to 433 Mbps)
Hardware Interface
  • 1 x 10/100 Mbps port
  • Router/AP-WISP/off switch
  • WPS button
  • Reset button
  • LED indicators
  • Interchangeable power plugs: US, EU, UK
Modes
  • Router
  • Repeater
  • WISP*
Features
  • Compact form factor
  • IPv6
  • Dual band connectivity
  • Multiple SSID
  • Multicast to Unicast converter
  • WDS
  • VPN passthrough support
Access Control
  • Wireless encryption: up to WPA2
  • Firewall: NAT, ALG, Port Trigger, Virtual Server, Special Applications, DMZ Host, PPTP/L2TP/IPsec VPN Passthrough
  • Wireless guest networks
  • Parental (Access) Controls: Website filter
  • Inbound filter
Quality of Service
  • Bandwidth control
  • WMM
Frequency
  • 5 GHz: FCC: 5.180 – 5.240 + 5.745 – 5.825; ETSI: 5.180 – 5.725 GHz
  • 2.4 GHz: FCC: 2.412 – 2.472; ETSI: 2.412 – 2.472 GHz
Modulation
  • 802.11b: CCK, DQPSK, DBPSK
  • 802.11a/g/n: BPSK, QPSK, 16 QAM, 64 QAM sub carrier with OFDM
  • 802.11ac: BPSK, QPSK, 16 QAM, 64 QAM, 256 QAM with OFDM
Antenna Gain
  • 5 GHz: 3 dBi (max.) internal
  • 2.4 GHz: 2 dBi (max.) internal
Wireless Output Power/Receiving Sensitivity
  • 802.11a: FCC: 20 dBm, CE: 18 dBm (max.)/-65 dBm (typical) @ 54 Mbps
  • 802.11b: FCC: 20 dBm, CE: 16.5 dBm (max.)/-83 dBm (typical) @ 11 Mbps
  • 802.11g: FCC: 20 dBm, CE: 16.5 dBm (max.)/-65 dBm (typical) @ 54 Mbps
  • 802.11n (2.4 GHz): FCC: 17 dBm, CE: 13.5 dBm (max.)/-61 dBm (typical) @ 300 Mbps
  • 802.11n (5 GHz): FCC: 18 dBm, CE: 18 dBm (max.)/-61 dBm (typical) @ 150 Mbps
  • 802.11ac: FCC: 14 dBm, CE: 14 dBm (max.)/-51 dBm (typical) @ 433 Mbps
Wireless Channel
  • 5 GHz: FCC: 36, 40, 44, 48, 149, 159, 157, 161, and 165; CE: 36, 40, 44, 48
  • 2.4 GHz: FCC: 1 – 11; CE: 1 - 13
Power
  • Input: 100 – 240 V AC, 50 - 60 Hz, 0.5 A
  • Consumption: 3.2 Watts (max.)
Operating Temperature
  • 0 – 40 °C (32 – 104 °F)
Operating Humidity
  • Max. 95% non-condensing
Certifications
  • CE
  • FCC
Dimensions
  • 58 x 47 x 89 mm (2.3 x 1.9 x 3.5 in.)
Weight
  • 114 g (4 oz.)
Warranty
  • 3 year limited

Package Contents

  • TEW-817DTR
  • Quick Installation Guide
  • Network cable (1.5 m/5 ft.)
  • Interchangeable power plugs: US, EU, UK
*WISP mode is not compatible with captive portal wireless login pages
*Maximum wireless signal rates are referenced from IEEE 802.11 theoretical specifications. Actual data throughput and cover-age will vary depending on interference, network traffic, building materials and other conditions. For maximum performance of up to 433 Mbps use with a 433 Mbps 802.11ac wireless adapter.