7” USB VESA 75 Compatible Multi-Point Capacitive Touch Display

Now for the first time ever... the 7” Monitor with a VESA 75mount. The Mimo UM-760CF with its simple and easy installationfixture weighs less than a pound and measures less than an inch thick. Now with the responsiveness of multi-point capacitivetouch. The UM-760CF is the worlds first capacitive touch USB 7”display.

  • Utilizes DisplayLinkTM technology that provides video, touch and power over a single USB connection. No separate power supply to worry about

  • Can be applied as a secondary customer-facing display in retail POS environments

Manufacturer Part Number
UM-760CF
EAN/UPC
0600209225053,600209225053
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display size 
7 inch

Display Resolution 
1024 x 600 (WSVGA) LCD

Brightness
250cd/m2

Contrast Ratio
700:1

Pixel Pitch
0.15 (H) x 0.15 (V)

Viewing Angle
75/75/70/75(L/R/U/D)

Connections
USB

Mount
VESA-75mm

Power Consumption 
4W

Dimensions
185.74mm x 127mm x 19.05mm:

Features
Utilizes Displaylink for power, touch and video over single USB connection
Capacitive Multi-point Touch Screen 
Surface treatment: Hard coating (3H), anti-glare