7” USB VESA 75 Compatible Resistive Touch Display
Now in its 3rd generation the 7” Monitor with a VESA 75 mount.The Mimo UM-760RF with its simple and easy installation fixtureweighs less than a pound and measures less than an inch thick. The UM-760RF resistive touch monitor is designed to provide the most cost effective touch solutions for consumer, retail POS, and hospitality markets.
Utilizes DisplayLinkTM technology that provides video, touch and power over a single USB connection. No separate power supply to worry about
Applications:
Note:
Display size
7 inch
Display Resolution
1024 x 600 (WSVGA) LCD
Brightness
250cd/m2
Contrast Ratio
700:1
Pixel Pitch
0.15 (H) x 0.15 (V)
Viewing Angle
75/75/70/75(L/R/U/D)
Connections
USB
Mount
VESA-75mm
Power Consumption
4W
Dimensions
185.74mm x 127mm x 19.05mm
Features
Utilizes Displaylink for power, touch and video over single USB connection
Resistive Touch
Surface treatment: Hard coating (3H), anti-glare